- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 422001 BR001 Alpha Wire | 2334 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Brown | Solid | 0.052 (1.32mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 892419 BR001 Alpha Wire | 2093 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 24 AWG | 300V | WIRE AND CABLE | Brown | 19/36 | 0.057 (1.45mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() AT121925 BL005 Alpha Wire | 553 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Blue | 19/25 | 0.111 (2.82mm) | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 3055 WH001 Alpha Wire | 82 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 300V | - | White | 16/30 | 0.079 (2.01mm) | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() AT141927 SL001 Alpha Wire | 681 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Slate | 19/27 | 0.090 (2.29mm) | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() AT141927 YL001 Alpha Wire | 627 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 600V | - | Yellow | 19/27 | 0.090 (2.29mm) | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() AT121925 YL001 Alpha Wire | 739 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | - | Yellow | 19/25 | 0.111 (2.82mm) | - | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() AT141927 BR001 Alpha Wire | 678 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Brown | 19/27 | 0.090 (2.29mm) | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 781401 YL001 Alpha Wire | 664 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Yellow | Solid | 0.128 (3.25mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AT181930 VI001 Alpha Wire | 979 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Violet | 19/30 | 0.068 (1.73mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() AT181930 SL001 Alpha Wire | 873 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Slate | 19/30 | 0.068 (1.73mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 781201 BR001 Alpha Wire | 529 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Brown | Solid | 0.145 (3.68mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 781201 BL001 Alpha Wire | 722 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Blue | Solid | 0.145 (3.68mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AZ161929 GR001 Alpha Wire | 584 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 16 AWG | 600V | WIRE AND CABLE | Green | 19/29 | 0.079 (2.01mm) | - | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() AT181930 BL001 Alpha Wire | 745 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Blue | 19/30 | 0.068 (1.73mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() AT181930 BR001 Alpha Wire | 658 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Brown | 19/30 | 0.068 (1.73mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 891819 OR001 Alpha Wire | 2999 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 300V | WIRE AND CABLE | Orange | 19/30 | 0.082 (2.08mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 891819 YL001 Alpha Wire | 2537 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 300V | WIRE AND CABLE | Yellow | 19/30 | 0.082 (2.08mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 782001 VI001 Alpha Wire | 2227 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 600V | WIRE AND CABLE | Violet | Solid | 0.096 (2.44mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3240 SL005 Alpha Wire | 2399 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Slate | 19/30 | 0.122 (3.10mm) | - | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | - |