- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 892019 OR002 Alpha Wire | 537 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Orange | 19/32 | 0.072 (1.83mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 892419 WH002 Alpha Wire | 2476 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | - | White | 19/36 | 0.057 (1.45mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 460619 VI005 Alpha Wire | 13 |
| Datasheet | 15 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 AWG | 600V | - | Violet | 19/0.0372 | 0.305 (7.75mm) | - | - | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 751626 OR001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Orange | 26/30 | 0.122 (3.10mm) | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 751626 YL001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Yellow | 26/30 | 0.122 (3.10mm) | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 891000 SL001 Alpha Wire | 13 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 300V | WIRE AND CABLE | Slate | 105/30 | 0.150 (3.81mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 460619 VI001 Alpha Wire | 5 |
| Datasheet | 12 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 AWG | 600V | WIRE AND CABLE | Violet | 19/0.0372 | 0.305 (7.75mm) | - | - | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 5856 VI001 Alpha Wire | 45 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 20 AWG | 600V | WIRE AND CABLE | Violet | 19/32 | 0.058 (1.47mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 461816 OR002 Alpha Wire | 27 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Orange | 16/30 | 0.111 (2.82mm) | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 392240 RD002 Alpha Wire | 667 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | 1 | UL | 22 AWG | 10kV | WIRE AND CABLE | Red | 7/30 | 0.110 (2.79mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 500.0' 152.4m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391475 WH002 Alpha Wire | 879 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 30kV | - | White | 41/30 | 0.224 (5.69mm) | - | Biological Compatibility | 500.0' 152.4m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1703 SL002 Alpha Wire | 849 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Microphone, Shielded | - | -20°C~60°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 3500V | WIRE AND CABLE | Slate | 10/34 | 0.146 (3.71mm) | - | - | 500.0' 152.4m | 0.030 0.76mm | ROHS3 Compliant | - | ||
![]() 541001 BK002 Alpha Wire | 2875 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.141 (3.58mm) | - | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541001 RD002 Alpha Wire | 646 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Red | Solid | 0.141 (3.58mm) | - | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 461019 OR002 Alpha Wire | 2050 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Orange | 19/0.0234 | 0.181 (4.60mm) | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 891441 WH002 Alpha Wire | 2451 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 300V | - | White | 41/30 | 0.106 (2.69mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 3111265 TN001 Alpha Wire | 989 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up | - | -55°C~538°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Tan | 65/30 | 0.157 (3.99mm) | - | - | 1000.0' 304.8m | 0.007 0.18mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 751000 GR001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Green | 105/30 | 0.180 (4.57mm) | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 892219 OR001 Alpha Wire | 2945 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Orange | 19/34 | 0.064 (1.63mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 892019 GR001 Alpha Wire | 2462 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Green | 19/32 | 0.072 (1.83mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 |