- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 892019 WH001 Alpha Wire | 2130 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | White | 19/32 | 0.072 (1.83mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 460619 OR001 Alpha Wire | 5 |
| Datasheet | 12 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | Active | 1 (Unlimited) | - | - | - | - | - | 6 AWG | 600V | WIRE AND CABLE | Orange | 19/0.0372 | 0.305 (7.75mm) | - | - | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 3254 RD005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 300V | - | Red | 7/24 | 0.080 (2.03mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 892219 BL002 Alpha Wire | 2126 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Blue | 19/34 | 0.064 (1.63mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 3053 WR005 Alpha Wire | 21 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | White, Red Stripe | 10/30 | 0.069 (1.75mm) | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 392245 RD002 Alpha Wire | 646 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | 1 | UL | 22 AWG | 15kV | WIRE AND CABLE | Red | 7/30 | 0.120 (3.05mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 500.0' 152.4m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392250 BK002 Alpha Wire | 721 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | 1 | UL | 22 AWG | 20kV | WIRE AND CABLE | Black | 7/30 | 0.131 (3.33mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 500.0' 152.4m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 891265 WH002 Alpha Wire | 42 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 300V | WIRE AND CABLE | White | 65/30 | 0.125 (3.18mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 891000 BK002 Alpha Wire | 942 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 300V | WIRE AND CABLE | Black | 105/30 | 0.150 (3.81mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 391441 WH001 Alpha Wire | 894 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | White | 41/30 | 0.168 (4.27mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | ISO 10993, UL Style 3212 | ||
![]() 891000 BL002 Alpha Wire | 715 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 300V | WIRE AND CABLE | Blue | 105/30 | 0.150 (3.81mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 460819 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 8 AWG | 600V | - | Slate | 19/0.0295 | 0.242 (6.15mm) | - | - | 100.0' 30.5m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 891441 GR001 Alpha Wire | 738 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Green | 41/30 | 0.106 (2.69mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 3138133 TN002 Alpha Wire | 797 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | -55°C~250°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 8 AWG | 600V | - | Tan | 133/29 | 0.232 (5.89mm) | - | - | 500.0' 152.4m | 0.005 0.13mm | ROHS3 Compliant | UL Style 5196 | ||
![]() PV1430 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Solar Cable (Photovoltaic) | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 2000V | - | Black | 41/30 | 0.267 (6.78mm) | - | UV Resistant, XLPE Insulation | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 392207 WH002 Alpha Wire | 656 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | White | 7/30 | 0.124 (3.15mm) | - | Biological Compatibility | 500.0' 152.4m | 0.047 1.19mm | ROHS3 Compliant | ISO 10993, UL Style 3212 | ||
![]() 891441 RD002 Alpha Wire | 2581 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Red | 41/30 | 0.106 (2.69mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 786133 YL005 Alpha Wire | 13 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 6 AWG | 600V | WIRE AND CABLE | Yellow | 133/27 | 0.336 (8.53mm) | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 460619 YL005 Alpha Wire | 42 |
| Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 6 AWG | 600V | - | Yellow | 19/0.0372 | 0.305 (7.75mm) | - | - | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 541801 YL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Yellow | Solid | 0.079 (2.01mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFN |