- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 392045 RD002 Alpha Wire | 576 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 15kV | WIRE AND CABLE | Red | 10/30 | 0.127 (3.23mm) | - | Biological Compatibility | 500.0' 152.4m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 6718 SL001 Alpha Wire | 934 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Slate | 65/30 | 0.117 (2.97mm) | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7047 BK005 Alpha Wire | 890 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type D | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Black | 65/30 | 0.155 (3.94mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 3271 | ||
![]() 422807 WH001 Alpha Wire | 845 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 28 AWG | 300V | - | White | 7/36 | 0.035 (0.89mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 5953 RD001 Alpha Wire | 39 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | 0.135Ohm | NO | - | 1 | UL | 26 AWG | - | WIRE AND CABLE | Red | Solid | 0.027 (0.69mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1422 | ||
![]() 422607 RD001 Alpha Wire | 2725 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Red | 7/34 | 0.039 (0.99mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422807 GR005 Alpha Wire | 110 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 28 AWG | 300V | - | Green | 7/36 | 0.035 (0.89mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3079 YL001 Alpha Wire | 665 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.01Ohm | NO | STRANDED | 41 | CE; CSA; UL | 14 AWG | 600V | WIRE AND CABLE | Yellow | 41/30 | 0.138 (3.50mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 1805 RD001 Alpha Wire | 1246 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | NO | - | 1 | UL | 30 AWG | - | WIRE AND CABLE | Red | Solid | 0.020 (0.51mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 1516 | ||
![]() 3050 WG005 Alpha Wire | 20 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | White, Green Stripe | 7/32 | 0.056 (1.42mm) | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3071 VI001 Alpha Wire | 2361 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | - | Violet | 7/30 | 0.094 (2.38mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 1854/19 WO001 Alpha Wire | 2828 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | White, Orange Stripe | 19/36 | 0.045 (1.14mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1555 WU001 Alpha Wire | 41 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2006 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 1000V | - | White, Blue Stripe | 16/30 | 0.079 (2.01mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 541626 GR005 Alpha Wire | 24 |
| Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC/NYLON | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.013Ohm | NO | STRANDED | 1 | UL | 16 AWG | 600V | WIRE AND CABLE | Green | 26/30 | 0.099 (2.51mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 2821 WH005 Alpha Wire | 406 |
| Datasheet | 34 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up, Shielded | - | -55°C~200°C | Spool | 2006 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | - | White | 19/36 | 0.087 (2.21mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 392062 WH001 Alpha Wire | 638 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 25kV | - | White | 10/30 | 0.161 (4.09mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 782607 YL001 Alpha Wire | 2347 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | - | Yellow | 7/34 | 0.083 (2.11mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782201 YL001 Alpha Wire | 2500 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Yellow | Solid | 0.089 (2.26mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782401 SL001 Alpha Wire | 2776 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Slate | Solid | 0.084 (2.13mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 461265 BR005 Alpha Wire | 22 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | - | Brown | 65/30 | 0.157 (3.99mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 |