- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 782607 OR001 Alpha Wire | 2238 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Orange | 7/34 | 0.083 (2.11mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782607 SL001 Alpha Wire | 2699 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Slate | 7/34 | 0.083 (2.11mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782201 BR001 Alpha Wire | 2918 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Brown | Solid | 0.089 (2.26mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782201 OR001 Alpha Wire | 2116 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Orange | Solid | 0.089 (2.26mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 461265 BR005 Alpha Wire | 22 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | - | Brown | 65/30 | 0.157 (3.99mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 541019 RD005 Alpha Wire | 39 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Red | 19/0.0234 | 0.166 (4.22mm) | - | - | - | 100.0' 30.5m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 7055 OR005 Alpha Wire | 26 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | 0.053Ohm | STANDARD: MIL-W-16878E | NO | STRANDED | 7 | CSA, MIL, UL | 22 AWG | 150V | WIRE AND CABLE | Orange | 7/30 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 296 SV001 Alpha Wire | 507 |
| Datasheet | 9 Weeks | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | 0°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | - | - | None (Non-Insulated) | Solid | - | - | - | - | 1000.0' 304.8m | - | ROHS3 Compliant | ASTM B-33 | ||
![]() 782665 RD005 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 AWG | 600V | - | Red | 665/30 | 0.461 (11.71mm) | - | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 7131 BK001 Alpha Wire | 2408 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type E | Active | 1 (Unlimited) | 0.053Ohm | STANDARD: MIL-W-16878E | NO | STRANDED | 7 | CSA, MIL, UL | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.062 (1.57mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 541801 RD001 Alpha Wire | 2066 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Red | Solid | 0.079 (2.01mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFN | ||
![]() 3250 VI001 Alpha Wire | 934 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 300V | - | Violet | 7/32 | 0.044 (1.12mm) | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3071 YL001 Alpha Wire | 934 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.053Ohm | - | NO | STRANDED | 1 | CE; CSA; UL | 22 AWG | 600V | WIRE AND CABLE | Yellow | 7/30 | 0.094 (2.38mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 751000 RD001 Alpha Wire | 923 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Red | 105/30 | 0.180 (4.57mm) | - | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 3070 WH001 Alpha Wire | 2679 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | White | 7/32 | 0.088 (2.24mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 3251 BL001 Alpha Wire | 1224 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 0.053Ohm | - | NO | STRANDED | 7 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Blue | 7/30 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3071 GR001 Alpha Wire | 2567 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.053Ohm | - | NO | STRANDED | 1 | CE; CSA; UL | 22 AWG | 600V | WIRE AND CABLE | Green | 7/30 | 0.094 (2.38mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 391297 WH005 Alpha Wire | 948 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 40kV | - | White | 65/30 | 0.287 (7.29mm) | - | - | Biological Compatibility | 100.0' 30.5m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 461419 BR001 Alpha Wire | 2402 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Brown | 19/0.0147 | 0.138 (3.50mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 1853 WH005 Alpha Wire | 44 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2010 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.134Ohm | STANDARDS: MIL-W-76B, MIL-W-16878E/1 | NO | STRANDED | 1 | MIL | 26 AWG | 600V | WIRE AND CABLE | White | 7/34 | 0.039 (0.99mm) | 7X34 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - |