- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1854 BL005 Alpha Wire | 76 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | STANDARDS: MIL-DTL-16878/1, MIL-W-76 | NO | STRANDED | - | MIL | 24 AWG | 600V | WIRE AND CABLE | Blue | 7/32 | 0.044 (1.12mm) | 7X0.20 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.23 mm2 | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3055/1 RD005 Alpha Wire | 81 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Red | Solid | 0.072 (1.83mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1854/19 WO005 Alpha Wire | 11 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | White, Orange Stripe | 19/36 | 0.045 (1.14mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 461019 WH005 Alpha Wire | 12 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | White | 19/0.0234 | 0.181 (4.60mm) | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 5856 RD001 Alpha Wire | 785 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 20 AWG | 600V | WIRE AND CABLE | Red | 19/32 | 0.058 (1.47mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 6822 GY005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Green, Yellow Stripe | 7/32 | 0.040 (1.02mm) | - | - | - | - | - | 100.0' 30.5m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 3051 WY001 Alpha Wire | 36 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | 1 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | White, Yellow Stripe | 7/30 | 0.062 (1.57mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 5852 YL001 Alpha Wire | 966 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.197Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | STRANDED | 7 | MIL, NEMA, UL | 28 AWG | 600V | WIRE AND CABLE | Yellow | 7/36 | 0.035 (0.89mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 1857 YL005 Alpha Wire | 45 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | Yellow | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6711 BK005 Alpha Wire | 96 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | MODIFIED POLYPHENYLENE ETHER | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 0.135Ohm | - | - | YES | STRANDED | 1 | CE; CSA; UL | 26 AWG | 600V | WIRE AND CABLE | Black | 7/34 | 0.038 (0.96mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1857 YL001 Alpha Wire | 2804 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | Yellow | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 39X2215 WH005 Alpha Wire | 61 | - | Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | SILICON RUBBER | -40°C~200°C | Spool | 2010 | - | Active | 1 (Unlimited) | 0.049Ohm | - | - | NO | STRANDED | 1 | UL | 22 AWG | 15kV | WIRE AND CABLE | White | 7/30 | 0.110 (2.79mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 100.0' 30.5m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993 | ||
![]() AT161929 BK005 Alpha Wire | 2294 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Black | 19/29 | 0.075 (1.90mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 422010 BR005 Alpha Wire | 15 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | - | Brown | 10/30 | 0.057 (1.45mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() AT221934 WH001 Alpha Wire | 651 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | White | 19/34 | 0.049 (1.24mm) | - | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | - | ||
![]() 3081 VI005 Alpha Wire | 27 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | - | Violet | 105/30 | 0.184 (4.67mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 461626 BL001 Alpha Wire | 2140 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Blue | 26/30 | 0.124 (3.15mm) | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3080 VI005 Alpha Wire | 2293 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | - | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | - | Violet | 65/30 | 0.157 (3.99mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.032 0.81mm | Non-RoHS Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 7130 VI001 Alpha Wire | 2641 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | - | Violet | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 7130 BR001 Alpha Wire | 2992 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | - | Brown | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 |