- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 891441 BL005 Alpha Wire | 2954 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Blue | 41/30 | 0.106 (2.69mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 392262 WH001 Alpha Wire | 837 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 25kV | WIRE AND CABLE | White | 7/30 | 0.154 (3.91mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 541219 BK002 Alpha Wire | 2314 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Black | 19/0.0185 | 0.132 (3.35mm) | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 781801 BL001 Alpha Wire | 35 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Blue | Solid | 0.104 (2.64mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AZ181930 BK001 Alpha Wire | 574 |
| Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Black | 19/30 | 0.071 (1.80mm) | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() 391840 WH005 Alpha Wire | 47 | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 10kV | - | White | 16/30 | 0.127 (3.23mm) | - | - | Biological Compatibility | 100.0' 30.5m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 3131265 TN005 Alpha Wire | 503 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | - | -55°C~250°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Tan | 65/30 | 0.155 (3.94mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 5196 | ||
![]() 892419 WH001 Alpha Wire | 1126 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | White | 19/36 | 0.057 (1.45mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 781801 BR005 Alpha Wire | 22 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Brown | Solid | 0.104 (2.64mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 460419 RD005 Alpha Wire | 39 | - | Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 AWG | 600V | - | Red | 19/0.0469 | 0.360 (9.14mm) | - | - | - | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 3047 RD005 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.331Ohm | - | NO | STRANDED | 1 | CSA; UL | 30 AWG | 300V | WIRE AND CABLE | Red | 7/38 | 0.044 (1.12mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 541801 WH001 Alpha Wire | 1037 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | White | Solid | 0.079 (2.01mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFN | ||
![]() 892219 VI005 Alpha Wire | 58 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Violet | 19/34 | 0.064 (1.63mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 892019 WH005 Alpha Wire | 23 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 300V | - | White | 19/32 | 0.072 (1.83mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 892219 SL005 Alpha Wire | 13 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | 0.064 (1.63mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 422001 YL001 Alpha Wire | 9 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Yellow | Solid | 0.052 (1.32mm) | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3050 WB001 Alpha Wire | 27 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 300V | - | White, Black Stripe | 7/32 | 0.056 (1.42mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1632 RD001 Alpha Wire | 1050 |
| Datasheet | 7 Weeks | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Test Lead | - | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 1500V | WIRE AND CABLE | Red | 41/36 | 0.118 (3.00mm) | - | - | - | 1000.0' 304.8m | 0.040 1.02mm | ROHS3 Compliant | - | ||
![]() 1855 BK001 Alpha Wire | 20 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | STANDARDS: MIL-W-76B, MIL-W-16878E/1 | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | Black | 7/30 | 0.050 (1.27mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 540219 RD002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Red | 19/0.0591 | 0.383 (9.73mm) | - | - | - | 500.0' 152.4m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN |