- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Conductor Finish | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7053 GR005 Alpha Wire | 53 | - | Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 150V | - | Green | 7/34 | 0.039 (0.99mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 1807 WH001 Alpha Wire | 718 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | NO | - | 1 | UL | 26 AWG | - | WIRE AND CABLE | White | Solid | 0.027 (0.69mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1523 | ||
![]() 394133 BK005 Alpha Wire | 47 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | WIRE AND CABLE | Black | 133/25 | 0.395 (10.03mm) | - | - | Biological Compatibility | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 391275 WH005 Alpha Wire | 17 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 30kV | WIRE AND CABLE | White | 65/30 | 0.243 (6.17mm) | - | - | Biological Compatibility | 100.0' 30.5m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1806 BK001 Alpha Wire | 644 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | NO | - | 1 | UL | 28 AWG | - | WIRE AND CABLE | Black | Solid | 0.024 (0.61mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1523 | ||
![]() 1806 VI001 Alpha Wire | 47 | - | Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | NO | - | 1 | UL | 28 AWG | - | WIRE AND CABLE | Violet | Solid | 0.024 (0.61mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1523 | ||
![]() 1808 YL001 Alpha Wire | 793 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | 0.085Ohm | - | - | NO | - | 1 | UL | 24 AWG | - | WIRE AND CABLE | Yellow | Solid | 0.030 (0.76mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1516 | ||
![]() AZ221934 RD005 Alpha Wire | 92 |
| Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | - | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | - | Red | 19/34 | 0.052 (1.32mm) | - | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 1806 WH005 Alpha Wire | 335 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | NO | - | 1 | UL | 28 AWG | - | WIRE AND CABLE | White | Solid | 0.024 (0.61mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1523 | ||
![]() 3081 BL005 Alpha Wire | 2928 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2008 | - | Active | 1 (Unlimited) | 0.003Ohm | - | - | NO | STRANDED | 1 | CE; CSA; UL | 10 AWG | 600V | WIRE AND CABLE | Blue | 105/30 | 0.184 (4.67mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 3053 RD001 Alpha Wire | 1830 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.037Ohm | - | - | NO | STRANDED | 10 | CSA; UL | 20 AWG | 300V | WIRE AND CABLE | Red | 10/30 | 0.069 (1.75mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 6715 BK001 Alpha Wire | 2226 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | 0.023Ohm | - | - | NO | STRANDED | 1 | CE; CSA; IEC; UL | 18 AWG | 600V | WIRE AND CABLE | Black | 16/30 | 0.067 (1.70mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1854 WG005 Alpha Wire | 14 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | White, Green Stripe | 7/32 | 0.044 (1.12mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 541419 RD005 Alpha Wire | 60 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Red | 19/0.0147 | 0.113 (2.87mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 5853/19 YL001 Alpha Wire | 653 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 26 AWG | 600V | WIRE AND CABLE | Yellow | 19/38 | 0.039 (0.99mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5857 BL001 Alpha Wire | 849 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 18 AWG | 600V | WIRE AND CABLE | Blue | 19/30 | 0.069 (1.75mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 1853 WB001 Alpha Wire | 2148 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | - | White, Black Stripe | 7/34 | 0.039 (0.99mm) | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 391245 BK005 Alpha Wire | 29 | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 15kV | WIRE AND CABLE | Black | 65/30 | 0.183 (4.65mm) | - | - | Biological Compatibility | 100.0' 30.5m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 3080 BK001 Alpha Wire | 801 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.006Ohm | - | - | NO | STRANDED | 1 | CE; CSA; UL | 12 AWG | 600V | WIRE AND CABLE | Black | 65/30 | 0.157 (3.99mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 7046 BK001 Alpha Wire | 721 |
| Datasheet | 15 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2008 | MIL-W-16878E Type D | Active | 1 (Unlimited) | 0.009Ohm | - | STANDARD: MIL-W-16878E | NO | STRANDED | 1 | CSA; MIL; UL | 14 AWG | 600V | WIRE AND CABLE | Black | 41/30 | 0.138 (3.50mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 3271 |