- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 891265 BK002 Alpha Wire | 621 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 300V | - | Black | 65/30 | 0.125 (3.18mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 391265 BK002 Alpha Wire | 960 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | - | Black | 65/30 | 0.187 (4.75mm) | - | Biological Compatibility | 500.0' 152.4m | 0.047 1.19mm | ROHS3 Compliant | ISO 10993, UL Style 3212 | ||
![]() 392262 WH002 Alpha Wire | 984 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | SILICON RUBBER | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | 1 | UL | 22 AWG | 25kV | WIRE AND CABLE | White | 7/30 | 0.154 (3.91mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392062 BK002 Alpha Wire | 529 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 25kV | WIRE AND CABLE | Black | 10/30 | 0.161 (4.09mm) | - | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392262 RD002 Alpha Wire | 807 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 25kV | WIRE AND CABLE | Red | 7/30 | 0.154 (3.91mm) | - | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 39X2015 WH002 Alpha Wire | 671 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 15kV | - | White | 19/32 | 0.120 (3.05mm) | - | Biological Compatibility | 500.0' 152.4m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993 | ||
![]() 891441 OR005 Alpha Wire | 2997 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Orange | 41/30 | 0.106 (2.69mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 461019 OR005 Alpha Wire | 2186 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Orange | 19/0.0234 | 0.181 (4.60mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 541001 BL001 Alpha Wire | 2417 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Blue | Solid | 0.141 (3.58mm) | - | - | 1000.0' 304.8m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 39X2220 WH002 Alpha Wire | 625 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 20kV | - | White | 7/30 | 0.130 (3.30mm) | - | Biological Compatibility | 500.0' 152.4m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993 | ||
![]() 391440 RD001 Alpha Wire | 2042 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 10kV | WIRE AND CABLE | Red | 41/30 | 0.154 (3.91mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() AT181930 GR001 Alpha Wire | 1042 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Green | 19/30 | 0.068 (1.73mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 39X1645 WH001 Alpha Wire | 851 |
| Datasheet | 9 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 45kV | WIRE AND CABLE | White | 19/29 | 0.306 (7.77mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.125 3.17mm | ROHS3 Compliant | ISO 10993 | ||
![]() 781801 BK001 Alpha Wire | 2202 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2015 | Active | 1 (Unlimited) | 0.022Ohm | NO | - | 1 | CE; CSA; UL | 18 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.104 (2.64mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3111626 TN005 Alpha Wire | 124 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up | - | -55°C~538°C | Spool | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 600V | - | Tan | 26/30 | 0.124 (3.15mm) | - | - | 100.0' 30.5m | 0.007 0.18mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 541019 GR002 Alpha Wire | 2641 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Green | 19/0.0234 | 0.166 (4.22mm) | - | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 461219 RD001 Alpha Wire | 27 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Red | 19/0.0185 | 0.157 (3.99mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 461219 WH001 Alpha Wire | 2213 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | - | White | 19/0.0185 | 0.157 (3.99mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 541001 WH002 Alpha Wire | 484 |
| Datasheet | 12 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | White | Solid | 0.141 (3.58mm) | - | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 391862 WH005 Alpha Wire | 57 | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | Active | 1 (Unlimited) | 0.023Ohm | NO | STRANDED | 1 | UL | 18 AWG | 25kV | WIRE AND CABLE | White | 16/30 | 0.171 (4.34mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 |