- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6711 BK190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 26 AWG | 600V | Black | 7/34 | 0.038 (0.96mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6711 GY190 Alpha Wire | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 26 AWG | 600V | Green, Yellow Stripe | 7/34 | 0.038 (0.96mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6711 GR190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 26 AWG | 600V | Green | 7/34 | 0.038 (0.96mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6711 RD190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 26 AWG | 600V | Red | 7/34 | 0.038 (0.96mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6711 DB190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 26 AWG | 600V | Blue | 7/34 | 0.038 (0.96mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6711 OR190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 26 AWG | 600V | Orange | 7/34 | 0.038 (0.96mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6711 VI190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 26 AWG | 600V | Violet | 7/34 | 0.038 (0.96mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6712 BR190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | Brown | 7/32 | 0.043 (1.09mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6712 GR190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | Green | 7/32 | 0.043 (1.09mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6712 SL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | Slate | 7/32 | 0.043 (1.09mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6712 VI190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | Violet | 7/32 | 0.043 (1.09mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6712 DB190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | Blue | 7/32 | 0.043 (1.09mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 BK190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 22 AWG | 600V | Black | 7/30 | 0.049 (1.24mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 BR190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 22 AWG | 600V | Brown | 7/30 | 0.049 (1.24mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6714 BL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 20 AWG | 600V | Blue | 10/30 | 0.055 (1.40mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 SL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 22 AWG | 600V | Slate | 7/30 | 0.049 (1.24mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6710 BL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 28 AWG | 600V | Blue | 7/36 | 0.034 (0.86mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6710 SL190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 28 AWG | 600V | Slate | 7/36 | 0.034 (0.86mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6710 GR190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 28 AWG | 600V | Green | 7/36 | 0.034 (0.86mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6710 RD190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | EcoWire® | Active | 1 (Unlimited) | 28 AWG | 600V | Red | 7/36 | 0.034 (0.86mm) | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 |