- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1551 RD001 Alpha Wire | 14 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | - | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 1000V | - | Red | 7/30 | 0.062 (1.57mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 392275 BK002 Alpha Wire | 661 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | 1 | UL | 22 AWG | 30kV | WIRE AND CABLE | Black | 7/30 | 0.180 (4.57mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 500.0' 152.4m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 390645 WH002 Alpha Wire | 39 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 6 AWG | 15kV | - | White | 133/27 | 0.303 (7.70mm) | - | Biological Compatibility | 500.0' 152.4m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993 | ||
![]() 390897 BK001 Alpha Wire | 39 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 8 AWG | 40kV | WIRE AND CABLE | Black | 133/29 | 0.363 (9.22mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5954 OR001 Alpha Wire | 39 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | NO | - | 1 | UL | 24 AWG | - | WIRE AND CABLE | Orange | Solid | 0.030 (0.76mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1423 | ||
![]() 5954 RD001 Alpha Wire | 939 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | NO | - | 1 | UL | 24 AWG | - | WIRE AND CABLE | Red | Solid | 0.030 (0.76mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1423 | ||
![]() 421626 VI013 Alpha Wire | 39 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 300V | WIRE AND CABLE | Violet | 26/30 | 0.080 (2.03mm) | - | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() AZ201932 BR001 Alpha Wire | 2168 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Brown | 19/32 | 0.060 (1.52mm) | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 3057 WH013 Alpha Wire | 40 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.014Ohm | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | White | 26/30 | 0.092 (2.34mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 390897 WH001 Alpha Wire | 791 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 8 AWG | 40kV | WIRE AND CABLE | White | 133/29 | 0.363 (9.22mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993 | ||
![]() 421626 BL013 Alpha Wire | 47 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 300V | WIRE AND CABLE | Blue | 26/30 | 0.080 (2.03mm) | - | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 421626 SL013 Alpha Wire | 47 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 26/30 | 0.080 (2.03mm) | - | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 6828 BK001 Alpha Wire | 40 | - | Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | 15 AWG | 300V | WIRE AND CABLE | Black | 19/28 | 0.083 (2.11mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3079 VI001 Alpha Wire | 1246 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.01Ohm | NO | STRANDED | 41 | CE; CSA; UL | 14 AWG | 600V | WIRE AND CABLE | Violet | 41/30 | 0.138 (3.50mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3057 OR001 Alpha Wire | 31 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 1999 | - | Active | 1 (Unlimited) | 0.014Ohm | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Orange | 26/30 | 0.092 (2.34mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 7055/19 GR001 Alpha Wire | 2501 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 150V | - | Green | 19/34 | 0.052 (1.32mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 1561/24 BR005 Alpha Wire | 46 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 1000V | WIRE AND CABLE | Brown | Solid | 0.052 (1.32mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1808 YL005 Alpha Wire | 2998 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | 0.085Ohm | NO | - | 1 | UL | 24 AWG | - | WIRE AND CABLE | Yellow | Solid | 0.030 (0.76mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1516 | ||
![]() 1854 OR001 Alpha Wire | 2631 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Orange | 7/32 | 0.044 (1.12mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1854 WH001 Alpha Wire | 2518 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | - | White | 7/32 | 0.044 (1.12mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - |