- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Color | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 422601 BK001 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | - | Black | Solid | 0.036 (0.91mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 7024 BK005 Alpha Wire | 2511 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | - | - | -55°C~125°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.05Ohm | - | STANDARD: MIL-W-16878E | NO | STRANDED | - | - | 19 | CSA, MIL, UL | 22 AWG | 300V | WIRE AND CABLE | - | Black | 19/34 | 0.064 (1.63mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3266 | ||
![]() 392010 WH005 Alpha Wire | 2331 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | - | 20 AWG | 600V | - | - | White | 10/30 | 0.131 (3.33mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.047 1.19mm | ROHS3 Compliant | ISO 10993, UL Style 3212 | ||
![]() 1550 WG005 Alpha Wire | 30 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -40°C~80°C | Spool | - | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | - | White, Green Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 391450 BK005 Alpha Wire | 548 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 20kV | WIRE AND CABLE | - | Black | 41/30 | 0.174 (4.42mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 172619 BL001 Alpha Wire | 2492 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | - | Blue | 19/38 | 0.040 (1.02mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 788133 VI001 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 8 AWG | 600V | WIRE AND CABLE | - | Violet | 133/29 | 0.263 (6.68mm) | - | - | - | - | - | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 1635 RD005 Alpha Wire | 2819 |
| Datasheet | 8 Weeks | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Hook-Up | - | - | - | - | -30°C~90°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 3000V | WIRE AND CABLE | - | Red | 41/36 | 0.132 (3.35mm) | - | - | - | - | - | 100.0' 30.5m | 0.047 1.19mm | ROHS3 Compliant | - | ||
![]() 6710 WU005 Alpha Wire | 37 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 28 AWG | 600V | - | - | White, Blue Stripe | 7/36 | 0.034 (0.86mm) | - | - | - | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 391499 BK005 Alpha Wire | 986 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 50kV | WIRE AND CABLE | - | Black | 41/30 | 0.374 (9.50mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.150 3.80mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 30752 Alpha Wire | In Stock | - | - | - | Copper | - | - | - | Compliant | 600 V | 600 V | - | - | - | - | - | - | - | Black | - | Unshielded | - | - | 18 A | - | - | - | - | - | 18 AWG | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | ||
![]() 3250 OR001 Alpha Wire | 2973 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | - | - | -10°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | NO | STRANDED | - | - | - | CSA, UL | 24 AWG | 300V | WIRE AND CABLE | - | Orange | 7/32 | 0.044 (1.12mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.23 mm2 | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3251 YL001 Alpha Wire | 1126 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | - | - | -10°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | - | - | 7 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | - | Yellow | 7/30 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3250 BR001 Alpha Wire | 35 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | - | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | NO | STRANDED | - | - | - | CSA, UL | 24 AWG | 300V | WIRE AND CABLE | - | Brown | 7/32 | 0.044 (1.12mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.23 mm2 | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 541201 GR005 Alpha Wire | 48 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | Green | Solid | 0.120 (3.05mm) | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 782001 OR005 Alpha Wire | 34 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | - | Orange | Solid | 0.096 (2.44mm) | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AT181930 WH005 Alpha Wire | 2514 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | White | 19/30 | 0.068 (1.73mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 541801 BK001 Alpha Wire | 2820 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | - | Black | Solid | 0.079 (2.01mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFN | ||
![]() 33201 BK001 Alpha Wire | 655 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | - | -55°C~200°C | Spool | 2009 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 32 AWG | 250V | - | - | Black | Solid | 0.019 (0.50mm) | - | - | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 461265 BL005 Alpha Wire | 34 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | Blue | 65/30 | 0.157 (3.99mm) | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 |