- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT121925 SL001 Alpha Wire | 766 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Slate | 19/25 | 0.111 (2.82mm) | - | - | - | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() AZ141927 BK001 Alpha Wire | 933 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Black | 19/27 | 0.093 (2.36mm) | - | - | - | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 392207 WH001 Alpha Wire | 578 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | White | 7/30 | 0.124 (3.15mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | ISO 10993, UL Style 3212 | ||
![]() 781201 BK001 Alpha Wire | 603 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.145 (3.68mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 461265 VI005 Alpha Wire | 23 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | - | Violet | 65/30 | 0.157 (3.99mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 392275 RD001 Alpha Wire | 871 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | 1 | UL | 22 AWG | 30kV | WIRE AND CABLE | Red | 7/30 | 0.180 (4.57mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 891265 VI005 Alpha Wire | 4756 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 300V | WIRE AND CABLE | Violet | 65/30 | 0.125 (3.18mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 782201 VI001 Alpha Wire | 2585 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Violet | Solid | 0.089 (2.26mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782201 WH001 Alpha Wire | 2104 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | White | Solid | 0.089 (2.26mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 541201 BK001 Alpha Wire | 2172 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.120 (3.05mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 391845 RD005 Alpha Wire | 940 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 15kV | - | Red | 16/30 | 0.137 (3.48mm) | - | - | Biological Compatibility | 100.0' 30.5m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 541626 VI005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC/NYLON | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.013Ohm | - | - | NO | STRANDED | 1 | UL | 16 AWG | 600V | WIRE AND CABLE | Violet | 26/30 | 0.099 (2.51mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 33201 VI005 Alpha Wire | 35 | - | Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2009 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32 AWG | 250V | - | Violet | Solid | 0.019 (0.50mm) | - | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 892419 YL002 Alpha Wire | 2606 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | - | Yellow | 19/36 | 0.057 (1.45mm) | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 1855 GR005 Alpha Wire | 67 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | - | STANDARD: MIL-W-76B; MIL-W-16878E/1 | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | Green | 7/30 | 0.050 (1.27mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 540619 GR002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 AWG | 600V | - | Green | 19/0.0372 | 0.262 (6.65mm) | - | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 6718 WH001 Alpha Wire | 27 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | MODIFIED POLYPHENYLENE ETHER | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 0.006Ohm | - | - | NO | STRANDED | 1 | CE; CSA; UL | 12 AWG | 600V | WIRE AND CABLE | White | 65/30 | 0.117 (2.97mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 5853 SL001 Alpha Wire | 593 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.125Ohm | - | STANDARD: MIL-W-16878/4 | NO | STRANDED | 1 | MIL; NEMA; UL | 26 AWG | 600V | WIRE AND CABLE | Slate | 7/34 | 0.039 (0.99mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5853 BL001 Alpha Wire | 38 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.125Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | STRANDED | 1 | MIL; NEMA; UL | 26 AWG | 600V | WIRE AND CABLE | Blue | 7/34 | 0.039 (0.99mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 422807 OR005 Alpha Wire | 52 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 300V | - | Orange | 7/36 | 0.035 (0.89mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 |