- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5952 SL001 Alpha Wire | 39 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | - | WIRE AND CABLE | Slate | Solid | 0.024 (0.61mm) | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1422 | ||
![]() 5953 YL001 Alpha Wire | 39 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | 0.135Ohm | - | - | NO | - | 1 | UL | 26 AWG | - | WIRE AND CABLE | Yellow | Solid | 0.027 (0.69mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1422 | ||
![]() 5954 BL001 Alpha Wire | 39 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | NO | - | 1 | UL | 24 AWG | - | WIRE AND CABLE | Blue | Solid | 0.030 (0.76mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1423 | ||
![]() 1808 VI001 Alpha Wire | 854 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | NO | - | 1 | UL | 24 AWG | - | WIRE AND CABLE | Violet | Solid | 0.030 (0.76mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1516 | ||
![]() 3050/1 BL001 Alpha Wire | 2613 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Blue | Solid | 0.052 (1.32mm) | - | - | Biological Compatibility | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 2857/1 BK001 Alpha Wire | 930 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2006 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | - | 1 | MIL; UL | 18 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.061 (1.55mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 391645 WH001 Alpha Wire | 2446 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 15kV | WIRE AND CABLE | White | 26/30 | 0.150 (3.81mm) | - | - | Biological Compatibility | - | - | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391040 WH001 Alpha Wire | 686 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 10kV | - | White | 105/30 | 0.198 (5.03mm) | - | - | Biological Compatibility | - | - | 1000.0' 304.8m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 6715S DB190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | Blue | Solid | 0.059 (1.50mm) | - | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 3250 BK005 Alpha Wire | 153 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | NO | STRANDED | - | CSA, UL | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | 0.044 (1.12mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.23 mm2 | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3055 GY005 Alpha Wire | 79 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.023Ohm | - | - | NO | STRANDED | 1 | CSA; UL | 18 AWG | 300V | WIRE AND CABLE | Green, Yellow Stripe | 16/30 | 0.079 (2.01mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3051/1 WH005 Alpha Wire | 43 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 300V | - | White | Solid | 0.057 (1.45mm) | - | - | Biological Compatibility | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 5877 VI001 Alpha Wire | 924 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 1000V | WIRE AND CABLE | Violet | 19/30 | 0.079 (2.01mm) | - | - | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 1653 WH001 Alpha Wire | 599 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~80°C | Spool | 2011 | MIL-W-76B Type HW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | White | 105/30 | 0.210 (5.33mm) | - | - | - | - | - | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | - | ||
![]() 295 SV005 Alpha Wire | 2859 |
| Datasheet | 9 Weeks | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | 0°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.014Ohm | - | - | NO | - | 1 | - | 16 AWG | - | WIRE AND CABLE | None (Non-Insulated) | Solid | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1.3mm | 100.0' 30.5m | - | ROHS3 Compliant | ASTM B-33 | ||
![]() 1853 WN005 Alpha Wire | 34 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | - | White, Brown Stripe | 7/34 | 0.039 (0.99mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() M1231 WH002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up, Shielded | - | -55°C~200°C | Spool | 2009 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | White | 19/32 | 0.100 (2.54mm) | - | - | - | - | - | 500.0' 152.4m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3254 WH001 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 300V | WIRE AND CABLE | White | 7/24 | 0.080 (2.03mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 6717 GR013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Green | 41/30 | 0.096 (2.44mm) | - | - | - | - | - | 5000' 1524.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6717 WH013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | White | 41/30 | 0.096 (2.44mm) | - | - | - | - | - | 5000' 1524.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 |