- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable Types | ECCN | Harmonized Code | Insulation Materials | Itar Registered | Manufacturer | Maximum Temperature | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Product Type | Stranding | Outer Diameter | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7047-BLACK-100 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7133-BLACK-1000 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1855-ORANGE-100 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 391445 BK199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | Silicone | - | - | - | - | - | - | Compliant | - | - | - | - | - | 150 °C | -40 °C | Black | 1 | - | 15 kV | - | 14 AWG | - | - | - | 4.1656 mm | - | - | - | - | - | - | 304.8 m | - | 1.143 mm | - | ||
![]() 3081-WU001 Alpha Wire | 11 |
| - | - | - | - | - | - | - | EAR99 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YG005 Alpha Wire | In Stock | - | - | - | - | - | - | Alpha Wire | - | - | - | - | - | Alpha Wire | - | - | - | - | Details | 4.800000 oz | - | - | - | - | - | - | - | - | - | - | 100 ft | - | Yellow/Green | - | - | - | Hook-up Wire | - | - | - | - | Hook-up Wire | - | - | - | - | ||
![]() 2616 BK001 Alpha Wire | 674 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2616 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | - | - | 600 V | -150°C ~ 300°C | 2616 | Multiple UL AWM Styles | - | - | - | - | 16 AWG | 600V | 1000 ft | - | Black | 19/0.0117 | 0.070 (1.78mm) | - | Hook-up Wire | 19 x 0.0117 | 0.13mm | 16 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2616 BR001 Alpha Wire | 693 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2616 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | - | - | 600 V | -150°C ~ 300°C | 2616 | Multiple UL AWM Styles | - | - | - | - | 16 AWG | 600V | 1000 ft | - | Brown | 19/0.0117 | 0.070 (1.78mm) | - | Hook-up Wire | - | 0.13mm | 16 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2616 OR001 Alpha Wire | 824 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2616 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | - | - | 600 V | -150°C ~ 300°C | 2616 | Multiple UL AWM Styles | - | - | - | - | 16 AWG | 600V | 1000 ft | - | Orange | 19/0.0117 | 0.070 (1.78mm) | - | Hook-up Wire | - | 0.13mm | 16 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2616 YL001 Alpha Wire | 728 |
| - | Obsolete (Last Updated: 3 weeks ago) | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2616 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | Non-Compliant | - | 600 V | -150°C ~ 300°C | 2616 | Multiple UL AWM Styles | - | - | - | - | 16 AWG | 600V | 1000 ft | - | Yellow | 19/0.0117 | 0.070 (1.78mm) | - | Hook-up Wire | - | 0.13mm | 16 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2618 GR001 Alpha Wire | 598 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2618 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | Non-Compliant | - | 600 V | -150°C ~ 300°C | 2618 | Multiple UL AWM Styles | - | - | - | - | 18 AWG | 600V | 1000 ft | - | Green | 19/30 | 0.061 (1.55mm) | - | Hook-up Wire | - | 1.19mm | 18 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2618 OR001 Alpha Wire | 968 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2618 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | - | - | 600 V | -150°C ~ 300°C | 2618 | Multiple UL AWM Styles | - | - | - | - | 18 AWG | 600V | 1000 ft | - | Orange | 19/30 | 0.061 (1.55mm) | - | Hook-up Wire | - | 1.19mm | 18 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2618-YL001 Alpha Wire | 504 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2618 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | - | Alpha Wire | Spool | Active | - | - | 600 V | -150°C ~ 300°C | 2618 | - | - | - | - | - | 18 AWG | 600V | - | - | Yellow | 19/30 | 0.061 (1.55mm) | - | - | - | 1.19mm | - | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2620 BR001 Alpha Wire | 711 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2620 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | Non-Compliant | - | 600 V | -150°C ~ 300°C | 2620 | Multiple UL AWM Styles | - | - | - | - | 20 AWG | 600V | 1000 ft | - | Brown | 19/32 | 0.052 (1.32mm) | - | Hook-up Wire | 19 x 32 | 0.97mm | 20 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2620 WH001 Alpha Wire | 576 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2620 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | Non-Compliant | - | 600 V | -150°C ~ 300°C | 2620 | Multiple UL AWM Styles | - | - | - | - | 20 AWG | 600V | 1000 ft | - | White | 19/32 | 0.052 (1.32mm) | - | Hook-up Wire | 19 x 32 | 0.97mm | 20 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2622 BK001 Alpha Wire | 630 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2622 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | - | - | 600 V | -150°C ~ 300°C | 2622 | Multiple UL AWM Styles | - | - | - | - | 22 AWG | 600V | 1000 ft | - | Black | 19/30 | 0.061 (1.55mm) | - | Hook-up Wire | 19 x 34 | - | 22 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2622 BL001 Alpha Wire | 883 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2622 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | - | - | 600 V | -150°C ~ 300°C | 2622 | Multiple UL AWM Styles | - | - | - | - | 22 AWG | 600V | 1000 ft | - | Blue | 19/30 | 0.061 (1.55mm) | - | Hook-up Wire | - | - | 22 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2622 WH001 Alpha Wire | 850 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2622 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | Compliant | - | 600 V | -150°C ~ 300°C | 2622 | Multiple UL AWM Styles | - | - | - | - | 22 AWG | 600V | 1000 ft | - | White | 19/30 | 0.061 (1.55mm) | - | Hook-up Wire | 19 x 34 | - | 22 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2626 BR001 Alpha Wire | 766 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2626 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | - | - | 600 V | -150°C ~ 300°C | 2626 | Multiple UL AWM Styles | - | - | - | - | 26 AWG | 600V | 1000 ft | - | Brown | 19/38 | 0.033 (0.84mm) | - | Hook-up Wire | - | - | 26 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2626 GR001 Alpha Wire | 924 |
| - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2626 | - | Hook-Up | EAR99 | - | PFA | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | Non-Compliant | - | 600 V | -150°C ~ 300°C | 2626 | Multiple UL AWM Styles | - | - | - | - | 26 AWG | 600V | 1000 ft | - | Green | 19/38 | 0.033 (0.84mm) | - | Hook-up Wire | 19 x 38 | - | 26 AWG | Chemical Resistant, High Temperature, UV Resistant | - | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 |