- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | ECCN | Harmonized Code | Insulation Materials | Itar Registered | Maximum Temperature | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Product Type | Stranding | Outer Diameter | Wire Gauge - AWG | Features | Length | Jacket (Insulation) Thickness | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2618 OR001 Alpha Wire | 987 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2618 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2618 | - | Multiple UL AWM Styles | - | - | - | 18 AWG | 600V | 1000 ft | Orange | 19/30 | 0.061 (1.55mm) | Hook-up Wire | - | 1.19mm | 18 AWG | Chemical Resistant, High Temperature, UV Resistant | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2618-YL001 Alpha Wire | 881 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2618 | Hook-Up | EAR99 | - | PFA | Unavailable | - | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2618 | - | - | - | - | - | 18 AWG | 600V | - | Yellow | 19/30 | 0.061 (1.55mm) | - | - | 1.19mm | - | Chemical Resistant, High Temperature, UV Resistant | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2620 BR001 Alpha Wire | 933 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2620 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | Non-Compliant | 600 V | -150°C ~ 300°C | - | 2620 | - | Multiple UL AWM Styles | - | - | - | 20 AWG | 600V | 1000 ft | Brown | 19/32 | 0.052 (1.32mm) | Hook-up Wire | 19 x 32 | 0.97mm | 20 AWG | Chemical Resistant, High Temperature, UV Resistant | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2620 WH001 Alpha Wire | 520 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2620 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | Non-Compliant | 600 V | -150°C ~ 300°C | - | 2620 | - | Multiple UL AWM Styles | - | - | - | 20 AWG | 600V | 1000 ft | White | 19/32 | 0.052 (1.32mm) | Hook-up Wire | 19 x 32 | 0.97mm | 20 AWG | Chemical Resistant, High Temperature, UV Resistant | 300m | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2622 BK001 Alpha Wire | 661 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2622 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2622 | - | Multiple UL AWM Styles | - | - | - | 22 AWG | 600V | 1000 ft | Black | 19/30 | 0.061 (1.55mm) | Hook-up Wire | 19 x 34 | - | 22 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2622 BL001 Alpha Wire | 888 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2622 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2622 | - | Multiple UL AWM Styles | - | - | - | 22 AWG | 600V | 1000 ft | Blue | 19/30 | 0.061 (1.55mm) | Hook-up Wire | - | - | 22 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2622 WH001 Alpha Wire | 949 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2622 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | Compliant | 600 V | -150°C ~ 300°C | - | 2622 | - | Multiple UL AWM Styles | - | - | - | 22 AWG | 600V | 1000 ft | White | 19/30 | 0.061 (1.55mm) | Hook-up Wire | 19 x 34 | - | 22 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2626 BR001 Alpha Wire | 710 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2626 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2626 | - | Multiple UL AWM Styles | - | - | - | 26 AWG | 600V | 1000 ft | Brown | 19/38 | 0.033 (0.84mm) | Hook-up Wire | - | - | 26 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2626 GR001 Alpha Wire | 502 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2626 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | Non-Compliant | 600 V | -150°C ~ 300°C | - | 2626 | - | Multiple UL AWM Styles | - | - | - | 26 AWG | 600V | 1000 ft | Green | 19/38 | 0.033 (0.84mm) | Hook-up Wire | 19 x 38 | - | 26 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2626 WH001 Alpha Wire | 899 |
| - | - | PVC | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2626 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | Non-Compliant | 600 V | -150°C ~ 300°C | - | 2626 | - | Multiple UL AWM Styles | 80 MΩ | - | - | 26 AWG | 600V | 2.5 m | White | 19/38 | 0.033 (0.84mm) | Hook-up Wire | 19 x 38 | - | 26 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2626 YL001 Alpha Wire | 907 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2626 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2626 | - | Multiple UL AWM Styles | - | - | - | 26 AWG | 600V | 1000 ft | Yellow | 19/38 | 0.033 (0.84mm) | Hook-up Wire | 19 x 38 | - | 26 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2626-BK001 Alpha Wire | 761 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2626 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | Non-Compliant | 600 V | -150°C ~ 300°C | - | 2626 | - | Multiple UL AWM Styles | - | - | - | 26 AWG | 600V | 1000 ft | Black | 19/38 | 0.033 (0.84mm) | Hook-up Wire | 19 x 38 | - | 26 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2626-RD001 Alpha Wire | 675 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2626 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2626 | - | Multiple UL AWM Styles | - | - | - | 26 AWG | 600V | 1000 ft | Red | 19/38 | 0.033 (0.84mm) | Hook-up Wire | 19 x 38 | - | 26 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.007 (0.18mm) | - | UL Style 11905 | ||
![]() 2630 BK001 Alpha Wire | 672 |
| - | Surface Mount | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2630 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | Compliant | 600 V | -150°C ~ 300°C | - | 2630 | 10 % | Multiple UL AWM Styles | 10 kΩ | 150 °C | -65 °C | 30 AWG | 600V | 1000 ft | Black | 7/38 | 0.024 (0.61mm) | Hook-up Wire | 7 x 38 | 0.3mm | 30 AWG | Chemical Resistant, High Temperature, UV Resistant | 300m | 0.006 (0.15mm) | No | UL Style 11905 | ||
![]() 2630 RD001 Alpha Wire | 986 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2630 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2630 | - | Multiple UL AWM Styles | - | - | - | 30 AWG | 600V | 1000 ft | Red | 7/38 | 0.024 (0.61mm) | Hook-up Wire | 7 x 38 | 0.3mm | 30 AWG | Chemical Resistant, High Temperature, UV Resistant | 300m | 0.006 (0.15mm) | - | UL Style 11905 | ||
![]() 2630-WH001 Alpha Wire | 530 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2630 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2630 | - | Multiple UL AWM Styles | - | - | - | 30 AWG | 600V | 1000 ft | White | 7/38 | 0.024 (0.61mm) | Hook-up Wire | 7 x 38 | 0.3mm | 30 AWG | Chemical Resistant, High Temperature, UV Resistant | 300m | 0.006 (0.15mm) | - | UL Style 11905 | ||
![]() 2634 WH001 Alpha Wire | 1032 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2634 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2634 | - | Multiple UL AWM Styles | - | - | - | 34 AWG | 600V | 1000 ft | White | Solid | 0.018 (0.46mm) | Hook-up Wire | - | - | 34 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.006 (0.15mm) | - | - | ||
![]() 2634 YL001 Alpha Wire | 723 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2634 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2634 | - | Multiple UL AWM Styles | - | - | - | 34 AWG | 600V | 1000 ft | Yellow | Solid | 0.018 (0.46mm) | Hook-up Wire | - | - | 34 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.006 (0.15mm) | - | - | ||
![]() 2634-BK001 Alpha Wire | 694 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2634 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | - | 2634 | - | Multiple UL AWM Styles | - | - | - | 34 AWG | 600V | 1000 ft | Black | Solid | 0.018 (0.46mm) | Hook-up Wire | Solid | - | 34 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.006 (0.15mm) | - | - | ||
![]() 2636 GR001 Alpha Wire | 743 |
| - | - | - | Copper, Nickel Coated | Perfluoroalkoxy (PFA) | 2636 | Hook-Up | EAR99 | - | PFA | Unavailable | + 300 C | Alpha Wire | Spool | Active | - | 600 V | -150°C ~ 300°C | Tape and Reel | 2636 | - | Multiple UL AWM Styles | - | - | - | 36 AWG | 600V | 1000 ft | Green | Solid | 0.017 (0.43mm) | Hook-up Wire | Solid | - | 36 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.006 (0.15mm) | - | - |