- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Base Product Number | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Insulation Materials | Itar Registered | Jacket Material | Maximum Temperature | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Type | Wire Gauge | Voltage | Cable Length | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Outside Diameter | Stranding | Outer Diameter | Wire Gauge - AWG | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2620 OR005 Alpha Wire | 2980 |
| - | Copper | Perfluoroalkoxy (PFA) | 2620 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2620 | Multiple UL AWM Styles | 20AWG | 600V | 100 ft | Orange | 19/32 | 0.052 (1.32mm) | 1.32 mm | 19 x 32 | 0.97mm | 20 AWG | Chemical Resistant, High Temperature, UV Resistant | 30m | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2626 BL005 Alpha Wire | 2858 |
| - | Copper | Perfluoroalkoxy (PFA) | 2626 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2626 | Multiple UL AWM Styles | 26AWG | 600V | 100 ft | Blue | 19/38 | 0.033 (0.84mm) | 0.83 mm | 19 x 38 | - | 26 AWG | Chemical Resistant, High Temperature, UV Resistant | 100ft | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2636 BR005 Alpha Wire | 2126 |
| - | Copper | Perfluoroalkoxy (PFA) | 2636 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2636 | Multiple UL AWM Styles | 36AWG | 600V | 100 ft | Brown | Solid | 0.017 (0.43mm) | 0.431 mm | Solid | - | 36 AWG | Chemical Resistant, High Temperature, UV Resistant | 100ft | 0.006 (0.15mm) | - | ||
![]() 2630 BL005 Alpha Wire | 2817 |
| - | Copper | Perfluoroalkoxy (PFA) | 2630 | Hook-Up | - | 1 | - | Perfluoroalkoxy (PFA) | - | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2630 | Multiple UL AWM Styles | 30AWG | 600V | 100 ft | Blue | 7/38 | 0.024 (0.61mm) | 0.609 mm | 7 x 38 | 0.3mm | 30 AWG | Chemical Resistant, High Temperature, UV Resistant | 30m | 0.006 (0.15mm) | UL Style 11905 | ||
![]() 2628 OR005 Alpha Wire | 2176 |
| - | Copper | Perfluoroalkoxy (PFA) | 2628 | Hook-Up | - | 1 | - | Perfluoroalkoxy (PFA) | - | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2628 | Multiple UL AWM Styles | 28AWG | 600V | 100 ft | Orange | 7/36 | 0.027 (0.69mm) | 0.68 mm | 7 x 36 | 0.38mm | 28 AWG | Chemical Resistant, High Temperature, UV Resistant | 30m | 0.006 (0.15mm) | UL Style 11905 | ||
![]() 2624 GR001 Alpha Wire | 802 |
| - | Copper | Perfluoroalkoxy (PFA) | 2624 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | - | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2624 | Multiple UL AWM Styles | 24 AWG | 600V | 1000 ft | Green | 19/36 | 0.038 (0.97mm) | 0.965 mm | 19 x 36 | - | 24 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2624 GR005 Alpha Wire | 490 |
| - | Copper | Perfluoroalkoxy (PFA) | 2624 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2624 | Multiple UL AWM Styles | 24AWG | 600V | 100 ft | Green | 19/36 | 0.038 (0.97mm) | 0.965 mm | 19 x 36 | - | 24 AWG | Chemical Resistant, High Temperature, UV Resistant | 100ft | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2636 YL005 Alpha Wire | 2122 |
| - | Copper | Perfluoroalkoxy (PFA) | 2636 | Hook-Up | - | 1 | - | Perfluoroalkoxy (PFA) | - | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2636 | Multiple UL AWM Styles | 36AWG | 600V | 100 ft | Yellow | Solid | 0.017 (0.43mm) | 0.431 mm | Solid | - | 36 AWG | Chemical Resistant, High Temperature, UV Resistant | 100ft | 0.006 (0.15mm) | - | ||
![]() 2628 BR005 Alpha Wire | 2353 |
| - | Copper | Perfluoroalkoxy (PFA) | 2628 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2628 | Multiple UL AWM Styles | 28AWG | 600V | 100 ft | Brown | 7/36 | 0.027 (0.69mm) | 0.68 mm | 7 x 36 | 0.38mm | 28 AWG | Chemical Resistant, High Temperature, UV Resistant | 30m | 0.006 (0.15mm) | UL Style 11905 | ||
![]() 2616 RD005 Alpha Wire | 2784 |
| - | Copper | Perfluoroalkoxy (PFA) | 2616 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2616 | Multiple UL AWM Styles | 16AWG | 600V | 100 ft | Red | 19/0.0117 | 0.070 (1.78mm) | 1.42 mm | 19 x 0.0117 | 0.13mm | 16 AWG | Chemical Resistant, High Temperature, UV Resistant | 30m | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2624 WH001 Alpha Wire | 833 |
| - | Copper | Perfluoroalkoxy (PFA) | 2624 | Hook-Up | - | 1 | - | Perfluoroalkoxy (PFA) | - | - | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2624 | Multiple UL AWM Styles | 24 AWG | 600V | 1000 ft | White | 19/36 | 0.038 (0.97mm) | 0.965 mm | 19 x 36 | - | 24 AWG | Chemical Resistant, High Temperature, UV Resistant | 1000ft | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2636 BK005 Alpha Wire | 2440 |
| - | Copper | Perfluoroalkoxy (PFA) | 2636 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2636 | Multiple UL AWM Styles | 36AWG | 600V | 100 ft | Black | Solid | 0.017 (0.43mm) | 0.431 mm | Solid | - | 36 AWG | Chemical Resistant, High Temperature, UV Resistant | 100ft | 0.006 (0.15mm) | - | ||
![]() 2632 GR005 Alpha Wire | 2889 |
| - | Copper | Perfluoroalkoxy (PFA) | 2632 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2632 | Multiple UL AWM Styles | 32AWG | 600V | 100 ft | Green | Solid | 0.020 (0.51mm) | 0.508 mm | Solid | - | 32 AWG | Chemical Resistant, High Temperature, UV Resistant | 100ft | 0.006 (0.15mm) | - | ||
![]() 2616 BL005 Alpha Wire | 2680 |
| - | Copper | Perfluoroalkoxy (PFA) | 2616 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2616 | Multiple UL AWM Styles | 16AWG | 600V | 100 ft | Blue | 19/0.0117 | 0.070 (1.78mm) | 1.42 mm | 19 x 0.0117 | 0.13mm | 16 AWG | Chemical Resistant, High Temperature, UV Resistant | 30m | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2620 BR005 Alpha Wire | 11 | - | - | Copper | Perfluoroalkoxy (PFA) | 2620 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2620 | Multiple UL AWM Styles | 20AWG | 600V | 100 ft | Brown | 19/32 | 0.052 (1.32mm) | 1.32 mm | 19 x 32 | 0.97mm | 20 AWG | Chemical Resistant, High Temperature, UV Resistant | 30m | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2622 WH005 Alpha Wire | 2625 |
| - | Copper | Perfluoroalkoxy (PFA) | 2622 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2622 | Multiple UL AWM Styles | 22AWG | 600V | 100 ft | White | 19/30 | 0.061 (1.55mm) | 1.117 mm | 19 x 34 | - | 22 AWG | Chemical Resistant, High Temperature, UV Resistant | 100ft | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2628 YL005 Alpha Wire | 2910 |
| - | Copper | Perfluoroalkoxy (PFA) | 2628 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2628 | Multiple UL AWM Styles | 28AWG | 600V | 100 ft | Yellow | 7/36 | 0.027 (0.69mm) | 0.68 mm | 7 x 36 | 0.38mm | 28 AWG | Chemical Resistant, High Temperature, UV Resistant | 30m | 0.006 (0.15mm) | UL Style 11905 | ||
![]() 2618 OR005 Alpha Wire | 2373 |
| - | Copper | Perfluoroalkoxy (PFA) | 2618 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2618 | Multiple UL AWM Styles | 18AWG | 600V | 100 ft | Orange | 19/30 | 0.061 (1.55mm) | 1.54 mm | 19 x 30 | 1.19mm | 18 AWG | Chemical Resistant, High Temperature, UV Resistant | 30m | 0.007 (0.18mm) | UL Style 11905 | ||
![]() 2636 BL005 Alpha Wire | 2058 |
| - | Copper | Perfluoroalkoxy (PFA) | 2636 | Hook-Up | EAR99 | 1 | - | Perfluoroalkoxy (PFA) | Unavailable | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2636 | Multiple UL AWM Styles | 36AWG | 600V | 100 ft | Blue | Solid | 0.017 (0.43mm) | 0.431 mm | Solid | - | 36 AWG | Chemical Resistant, High Temperature, UV Resistant | 100ft | 0.006 (0.15mm) | - | ||
![]() 2624 YL005 Alpha Wire | 2239 |
| - | Copper | Perfluoroalkoxy (PFA) | 2624 | Hook-Up | - | 1 | - | Perfluoroalkoxy (PFA) | - | PFA | + 300 C | Alpha Wire | Spool | Active | Details | 600 V | -150°C ~ 300°C | 2624 | Multiple UL AWM Styles | 24AWG | 600V | 100 ft | Yellow | 19/36 | 0.038 (0.97mm) | 0.965 mm | 19 x 36 | - | 24 AWG | Chemical Resistant, High Temperature, UV Resistant | 100ft | 0.007 (0.18mm) | UL Style 11905 |