- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 891441 BR001 Alpha Wire | 684 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 300V | WIRE AND CABLE | Brown | 41/30 | 0.106 (2.69mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 541201 WH001 Alpha Wire | 36 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | - | White | Solid | 0.120 (3.05mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 461219 BL005 Alpha Wire | 20 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Blue | 19/0.0185 | 0.157 (3.99mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 892219 BL001 Alpha Wire | 2765 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 22 AWG | 300V | WIRE AND CABLE | Blue | 19/34 | 0.064 (1.63mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 892419 RD005 Alpha Wire | 332 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 24 AWG | 300V | WIRE AND CABLE | Red | 19/36 | 0.057 (1.45mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 39X1260 WH005 Alpha Wire | 943 | - | Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | -40°C~200°C | Spool | 2005 | - | Active | 1 (Unlimited) | 12 AWG | 60kV | WIRE AND CABLE | White | 19/25 | 0.445 (11.30mm) | Biological Compatibility | 100.0' 30.5m | 0.178 4.52mm | ROHS3 Compliant | ISO 10993 | ||
![]() 892019 SL001 Alpha Wire | 2971 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | 0.072 (1.83mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 892219 GR001 Alpha Wire | 2965 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 22 AWG | 300V | WIRE AND CABLE | Green | 19/34 | 0.064 (1.63mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 892419 RD002 Alpha Wire | 2298 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 24 AWG | 300V | WIRE AND CABLE | Red | 19/36 | 0.057 (1.45mm) | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 461816 RD001 Alpha Wire | 2318 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Red | 16/30 | 0.111 (2.82mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 461816 WH001 Alpha Wire | 2130 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | White | 16/30 | 0.111 (2.82mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782001 BK005 Alpha Wire | 66 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.096 (2.44mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 391640 RD001 Alpha Wire | 12 | - | Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 10kV | WIRE AND CABLE | Red | 26/30 | 0.140 (3.56mm) | Biological Compatibility | 1000.0' 304.8m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() AZ123728 VI005 Alpha Wire | In Stock | - | Datasheet | 22 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Violet | 37/28 | 0.114 (2.89mm) | - | 100.0' 30.5m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() PV1030 BK005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Solar Cable (Photovoltaic) | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 10 AWG | 2000V | - | Black | 105/30 | 0.311 (7.90mm) | UV Resistant, XLPE Insulation | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 892219 RD001 Alpha Wire | 2996 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 22 AWG | 300V | WIRE AND CABLE | Red | 19/34 | 0.064 (1.63mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 391875 BK001 Alpha Wire | 846 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 30kV | WIRE AND CABLE | Black | 16/30 | 0.197 (5.00mm) | Biological Compatibility | 1000.0' 304.8m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1579 RD001 Alpha Wire | 1 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~80°C | Spool | 2011 | MIL-W-76B Type HW | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Red | 41/30 | 0.164 (4.17mm) | - | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | - | ||
![]() 892019 RD001 Alpha Wire | 2245 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Red | 19/32 | 0.072 (1.83mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 892019 BK001 Alpha Wire | 2469 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Black | 19/32 | 0.072 (1.83mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 |