- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 392040 BK001 Alpha Wire | 633 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 10kV | WIRE AND CABLE | Black | 10/30 | 0.117 (2.97mm) | Biological Compatibility | 1000.0' 304.8m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 422010 YL005 Alpha Wire | 40 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | - | Yellow | 10/30 | 0.057 (1.45mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422010 VI005 Alpha Wire | 51 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | - | Violet | 10/30 | 0.057 (1.45mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3053 WB005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | White, Black Stripe | 10/30 | 0.069 (1.75mm) | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() AT221934 RD005 Alpha Wire | 2576 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 22 AWG | 600V | WIRE AND CABLE | Red | 19/34 | 0.049 (1.24mm) | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | - | ||
![]() 7133 WH005 Alpha Wire | 2574 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 18 AWG | 300V | - | White | 7/26 | 0.080 (2.03mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 392040 BK005 Alpha Wire | 587 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | - | - | Active | 1 (Unlimited) | 20 AWG | 10kV | WIRE AND CABLE | Black | 10/30 | 0.117 (2.97mm) | Biological Compatibility | 100.0' 30.5m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 788133 BK001 Alpha Wire | 19 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 8 AWG | 600V | WIRE AND CABLE | Black | 133/29 | 0.263 (6.68mm) | - | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 7056/19 WH001 Alpha Wire | 2634 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | 20 AWG | 150V | - | White | 19/32 | 0.060 (1.52mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 391497 RD002 Alpha Wire | 645 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 40kV | WIRE AND CABLE | Red | 41/30 | 0.268 (6.81mm) | Biological Compatibility | 500.0' 152.4m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 892019 VI005 Alpha Wire | 113 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Violet | 19/32 | 0.072 (1.83mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 891265 RD005 Alpha Wire | 2506 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 300V | WIRE AND CABLE | Red | 65/30 | 0.125 (3.18mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 891265 BK005 Alpha Wire | 2070 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 300V | WIRE AND CABLE | Black | 65/30 | 0.125 (3.18mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() AT121925 WH005 Alpha Wire | 713 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | White | 19/25 | 0.111 (2.82mm) | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() AT181930 BK001 Alpha Wire | 622 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Black | 19/30 | 0.068 (1.73mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3111265 TN005 Alpha Wire | 996 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up | -55°C~538°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | - | Tan | 65/30 | 0.157 (3.99mm) | - | 100.0' 30.5m | 0.007 0.18mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 3131816 TN005 Alpha Wire | 2468 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | -55°C~250°C | Spool | 2010 | - | Active | 1 (Unlimited) | 18 AWG | 600V | - | Tan | 19/30 | 0.112 (2.84mm) | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | UL Style 5196 | ||
![]() 892419 VI005 Alpha Wire | 51 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 24 AWG | 300V | WIRE AND CABLE | Violet | 19/36 | 0.057 (1.45mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 892019 OR005 Alpha Wire | 216 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Orange | 19/32 | 0.072 (1.83mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 461019 BL005 Alpha Wire | 2317 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 10 AWG | 600V | - | Blue | 19/0.0234 | 0.181 (4.60mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 |