- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Construction | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6715 WU001 Alpha Wire | 2686 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | 18 AWG | 600V | - | White, Blue Stripe | 16/30 | 0.067 (1.70mm) | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6712 BL013 Alpha Wire | 784 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | 24 AWG | 600V | - | Blue | 7/32 | 0.043 (1.09mm) | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6829 BR001 Alpha Wire | 737 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Brown | 19/27 | 0.095 (2.41mm) | - | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() 6713 WH013 Alpha Wire | 700 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | - | White | 7/30 | 0.049 (1.24mm) | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 BK013 Alpha Wire | 509 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Black | 7/30 | 0.049 (1.24mm) | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 OR013 Alpha Wire | 632 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Orange | 7/30 | 0.049 (1.24mm) | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 RD013 Alpha Wire | 1000 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Red | 7/30 | 0.049 (1.24mm) | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6713 BL013 Alpha Wire | 631 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Blue | 7/30 | 0.049 (1.24mm) | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 461419 BK001 Alpha Wire | 909 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Black | 19/0.0147 | 0.138 (3.50mm) | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3051 GR005 Alpha Wire | 60 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | NO | STRANDED | CSA, UL | 22 AWG | 300V | WIRE AND CABLE | Green | 7/30 | 0.062 (1.57mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility | 0.35 mm2 | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3118133 TN005 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~538°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | 8 AWG | 600V | - | Tan | 133/29 | 0.260 (6.60mm) | - | - | - | - | 100.0' 30.5m | 0.015 0.38mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 391699 RD005 Alpha Wire | 35 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 16 AWG | 40kV | WIRE AND CABLE | Red | 26/30 | 0.360 (9.14mm) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.150 3.80mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 39X1460 WH002 Alpha Wire | 9 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 14 AWG | 60kV | - | White | 19/27 | 0.385 (9.78mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.157 4.00mm | ROHS3 Compliant | ISO 10993 | ||
![]() 781259 YL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 1 AWG | 600V | WIRE AND CABLE | Yellow | 259/25 | 0.540 (13.72mm) | - | - | - | - | 100.0' 30.5m | 0.082 2.08mm | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 891000 WH005 Alpha Wire | 2739 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 10 AWG | 300V | - | White | 105/30 | 0.150 (3.81mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 3071 BL005 Alpha Wire | 10 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | - | Blue | 7/30 | 0.094 (2.38mm) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 461019 YL005 Alpha Wire | 65 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Yellow | 19/0.0234 | 0.181 (4.60mm) | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 891265 YL005 Alpha Wire | 2887 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 12 AWG | 300V | - | Yellow | 65/30 | 0.125 (3.18mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 891000 GR005 Alpha Wire | 2330 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 10 AWG | 300V | WIRE AND CABLE | Green | 105/30 | 0.150 (3.81mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 391275 WH002 Alpha Wire | 786 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 12 AWG | 30kV | WIRE AND CABLE | White | 65/30 | 0.243 (6.17mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 |