- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 461219 GR001 Alpha Wire | 2164 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Green | 19/0.0185 | 0.157 (3.99mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 33201 YL001 Alpha Wire | 917 |
| Datasheet | 29 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2009 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 32 AWG | 250V | - | Yellow | Solid | 0.019 (0.50mm) | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 460219 OR001 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 2 AWG | 600V | WIRE AND CABLE | Orange | 19/0.0591 | 0.410 (10.41mm) | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 460219 SL001 Alpha Wire | 25 |
| Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 2 AWG | 600V | - | Slate | 19/0.0591 | 0.410 (10.41mm) | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 391497 RD001 Alpha Wire | 826 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 40kV | WIRE AND CABLE | Red | 41/30 | 0.268 (6.81mm) | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 39X1460 WH001 Alpha Wire | 46 |
| Datasheet | 9 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | -40°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 60kV | WIRE AND CABLE | White | 19/27 | 0.385 (9.78mm) | Biological Compatibility | 1000.0' 304.8m | 0.157 4.00mm | ROHS3 Compliant | ISO 10993 | ||
![]() 396133 WH002 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 6 AWG | 600V | WIRE AND CABLE | White | 133/27 | 0.339 (8.61mm) | Biological Compatibility | 500.0' 152.4m | 0.063 1.60mm | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 892019 BR001 Alpha Wire | 2375 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Brown | 19/32 | 0.072 (1.83mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() AZ123728 BK005 Alpha Wire | 2281 |
| Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Black | 37/28 | 0.114 (2.89mm) | - | 100.0' 30.5m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() AZ141927 WH005 Alpha Wire | 2581 |
| Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | White | 19/27 | 0.093 (2.36mm) | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 781201 GR001 Alpha Wire | 745 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Green | Solid | 0.145 (3.68mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 422001 YL005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | - | Yellow | Solid | 0.052 (1.32mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 782401 YL005 Alpha Wire | 13 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 24 AWG | 600V | - | Yellow | Solid | 0.084 (2.13mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782401 WH005 Alpha Wire | 19 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 24 AWG | 600V | - | White | Solid | 0.084 (2.13mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 422001 BR005 Alpha Wire | 31 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Brown | Solid | 0.052 (1.32mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422001 OR005 Alpha Wire | 13 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Orange | Solid | 0.052 (1.32mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 460819 OR001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 8 AWG | 600V | WIRE AND CABLE | Orange | 19/0.0295 | 0.242 (6.15mm) | - | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 460219 BR001 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 2 AWG | 600V | WIRE AND CABLE | Brown | 19/0.0591 | 0.410 (10.41mm) | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 391699 BK001 Alpha Wire | 46 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 40kV | WIRE AND CABLE | Black | 26/30 | 0.360 (9.14mm) | Biological Compatibility | 1000.0' 304.8m | 0.150 3.80mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 2821 WH001 Alpha Wire | 38 |
| Datasheet | 34 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up, Shielded | -55°C~200°C | Spool | 2006 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 24 AWG | 600V | - | White | 19/36 | 0.087 (2.21mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - |