- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 892007 BL001 Alpha Wire | 2290 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Blue | 7/28 | 0.070 (1.78mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 3053 OR001 Alpha Wire | 19 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.037Ohm | - | NO | STRANDED | - | 10 | CSA; UL | 20 AWG | 300V | WIRE AND CABLE | Orange | 10/30 | 0.069 (1.75mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 422010 BL001 Alpha Wire | 835 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Blue | 10/30 | 0.057 (1.45mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 392097 RD005 Alpha Wire | 676 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 40kV | - | Red | 10/30 | 0.231 (5.87mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 3073 GY001 Alpha Wire | 1246 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.037Ohm | - | NO | STRANDED | - | 1 | CE; CSA; UL | 20 AWG | 600V | WIRE AND CABLE | Green, Yellow Stripe | 10/30 | 0.101 (2.57mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 1632 BK005 Alpha Wire | 2561 |
| Datasheet | 8 Weeks | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Test Lead | - | -30°C~90°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 1500V | WIRE AND CABLE | Black | 41/36 | 0.118 (3.00mm) | - | - | - | - | - | 100.0' 30.5m | 0.040 1.02mm | ROHS3 Compliant | - | ||
![]() 6719 WH001 Alpha Wire | 937 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | - | White | 105/30 | 0.144 (3.66mm) | - | - | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1565 WH005 Alpha Wire | 2158 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 1000V | - | White | Solid | 0.072 (1.83mm) | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 422601 RD013 Alpha Wire | 37 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Red | Solid | 0.036 (0.91mm) | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3055 WS005 Alpha Wire | 129 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | White, Gray Stripe | 16/30 | 0.079 (2.01mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3253 GR005 Alpha Wire | 16 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 0.021Ohm | - | NO | STRANDED | - | 1 | CSA; UL | 18 AWG | 300V | WIRE AND CABLE | Green | 7/26 | 0.068 (1.73mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3079 BK001 Alpha Wire | 929 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.01Ohm | - | NO | STRANDED | - | 41 | CE; CSA; UL | 14 AWG | 600V | WIRE AND CABLE | Black | 41/30 | 0.138 (3.50mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 1555 BK005 Alpha Wire | 40 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2010 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | 18 AWG | 1000V | - | Black | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1557 RD005 Alpha Wire | 48 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 1000V | - | Red | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3048 YL001 Alpha Wire | 40 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.213Ohm | - | NO | STRANDED | - | 1 | CSA; UL | 28 AWG | 300V | WIRE AND CABLE | Yellow | 7/36 | 0.047 (1.19mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1852 GR001 Alpha Wire | 22 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 600V | WIRE AND CABLE | Green | 7/36 | 0.035 (0.89mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6830 YL001 Alpha Wire | 906 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 300V | - | Yellow | 19/25 | 0.120 (3.05mm) | - | - | - | - | - | 1000.0' 304.8m | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() 1853 BK005 Alpha Wire | 56 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | ETFE | -55°C~105°C | Spool | - | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | STANDARDS: MIL-DTL-16878/1, MIL-W-76 | NO | STRANDED | - | - | MIL | 26 AWG | 600V | WIRE AND CABLE | Black | 7/34 | 0.039 (0.99mm) | 7X0.16 | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | - | 0.14 mm2 | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 391699 RD002 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 40kV | WIRE AND CABLE | Red | 26/30 | 0.360 (9.14mm) | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.150 3.80mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 541219 BR001 Alpha Wire | 4000 | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Brown | 19/0.0185 | 0.132 (3.35mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN |