- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 541801 VI005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Violet | Solid | 0.079 (2.01mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFN | ||
![]() 541201 BR005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Brown | Solid | 0.120 (3.05mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541019 BR005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 10 AWG | 600V | WIRE AND CABLE | Brown | 19/0.0234 | 0.166 (4.22mm) | - | 100.0' 30.5m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541001 VI005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 10 AWG | 600V | WIRE AND CABLE | Violet | Solid | 0.141 (3.58mm) | - | 100.0' 30.5m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541219 YL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 12 AWG | 600V | - | Yellow | 19/0.0185 | 0.132 (3.35mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541201 BL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Blue | Solid | 0.120 (3.05mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541019 YL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 10 AWG | 600V | - | Yellow | 19/0.0234 | 0.166 (4.22mm) | - | 100.0' 30.5m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541201 SL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Slate | Solid | 0.120 (3.05mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541219 SL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0185 | 0.132 (3.35mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 422001 GR013 Alpha Wire | 39 | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Green | Solid | 0.052 (1.32mm) | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 391441 BK001 Alpha Wire | 900 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | 14 AWG | 600V | WIRE AND CABLE | Black | 41/30 | 0.168 (4.27mm) | Biological Compatibility | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | ISO 10993, UL Style 3212 | ||
![]() 391462 RD002 Alpha Wire | 9 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | 14 AWG | 20kV | WIRE AND CABLE | Red | 41/30 | 0.198 (5.03mm) | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 541801 OR005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Orange | Solid | 0.079 (2.01mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFN | ||
![]() 461019 YL002 Alpha Wire | 2314 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Active | 1 (Unlimited) | 10 AWG | 600V | - | Yellow | 19/0.0234 | 0.181 (4.60mm) | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 391662 RD005 Alpha Wire | 40 | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | Active | 1 (Unlimited) | 16 AWG | 25kV | WIRE AND CABLE | Red | 26/30 | 0.184 (4.67mm) | Biological Compatibility | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 541001 VI002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 10 AWG | 600V | WIRE AND CABLE | Violet | Solid | 0.141 (3.58mm) | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541001 OR001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 10 AWG | 600V | WIRE AND CABLE | Orange | Solid | 0.141 (3.58mm) | - | 1000.0' 304.8m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541001 SL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 10 AWG | 600V | WIRE AND CABLE | Slate | Solid | 0.141 (3.58mm) | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541019 YL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 10 AWG | 600V | - | Yellow | 19/0.0234 | 0.166 (4.22mm) | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541019 OR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Active | 1 (Unlimited) | 10 AWG | 600V | - | Orange | 19/0.0234 | 0.166 (4.22mm) | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN |