- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6715S BK013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.059 (1.50mm) | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6715S OR013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Orange | Solid | 0.059 (1.50mm) | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6715S BL013 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Blue | Solid | 0.059 (1.50mm) | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6715S SL013 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Slate | Solid | 0.059 (1.50mm) | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6715 DB013 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Blue | 16/30 | 0.067 (1.70mm) | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6716 DB001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Blue | 26/30 | 0.081 (2.06mm) | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7013 BK001 Alpha Wire | 39 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 150V | - | Black | 19/32 | 0.060 (1.52mm) | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 3265 | ||
![]() 7024 WH005 Alpha Wire | 2888 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2011 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.05Ohm | STANDARD: MIL-W-16878E | NO | STRANDED | - | 19 | CSA, MIL, UL | 22 AWG | 300V | WIRE AND CABLE | White | 19/34 | 0.064 (1.63mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3266 | ||
![]() 7133 YL005 Alpha Wire | 2231 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 300V | - | Yellow | 7/26 | 0.080 (2.03mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1561 WH001 Alpha Wire | 2702 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 1000V | - | White | Solid | 0.057 (1.45mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 7134 BR005 Alpha Wire | 2086 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 300V | WIRE AND CABLE | Brown | 19/0.0117 | 0.088 (2.24mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() M1431 WH199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | -55°C~105°C | Spool | - | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | - | White | 19/36 | 0.093 (2.36mm) | - | - | 3000' 914.4m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6716 GR013 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Green | 26/30 | 0.081 (2.06mm) | - | - | 5000' 1524.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6716 DB013 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Blue | 26/30 | 0.081 (2.06mm) | - | - | 5000' 1524.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7055/19 BR001 Alpha Wire | 33 | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | 22 AWG | 150V | - | Brown | 19/34 | 0.052 (1.32mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 391699 WH001 Alpha Wire | 39 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 50kV | WIRE AND CABLE | White | 26/30 | 0.360 (9.14mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.150 3.80mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1807 YL001 Alpha Wire | 1246 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | 0.134Ohm | - | NO | - | - | 1 | UL | 26 AWG | - | WIRE AND CABLE | Yellow | Solid | 0.027 (0.69mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1523 | ||
![]() 1807 VI001 Alpha Wire | 695 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | NO | - | - | 1 | UL | 26 AWG | - | WIRE AND CABLE | Violet | Solid | 0.027 (0.69mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1523 | ||
![]() 5877 RD001 Alpha Wire | 1113 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 1000V | WIRE AND CABLE | Red | 19/30 | 0.079 (2.01mm) | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 1653 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~80°C | Spool | 2006 | MIL-W-76B Type HW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Black | 105/30 | 0.210 (5.33mm) | - | - | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | - |