- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 782401 BK005 Alpha Wire | 51 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.084 (2.13mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 461816 YL005 Alpha Wire | 84 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Yellow | 16/30 | 0.111 (2.82mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 1559 BL005 Alpha Wire | 939 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 1000V | WIRE AND CABLE | Blue | 41/30 | 0.106 (2.69mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3080 BR005 Alpha Wire | 2184 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.006Ohm | NO | STRANDED | 1 | CE; CSA; UL | 12 AWG | 600V | WIRE AND CABLE | Brown | 65/30 | 0.157 (3.99mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 6719 BL005 Alpha Wire | 2657 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Blue | 105/30 | 0.144 (3.66mm) | - | - | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 2254/1 SL001 Alpha Wire | 909 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | 0.112 (2.84mm) | - | - | 1000.0' 304.8m | 0.020 0.51mm | ROHS3 Compliant | UL Style 1108 | ||
![]() 392240 BK005 Alpha Wire | 2559 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | 1 | UL | 22 AWG | 10kV | WIRE AND CABLE | Black | 7/30 | 0.111 (2.82mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 892419 BR005 Alpha Wire | 48 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Brown | 19/36 | 0.057 (1.45mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 461219 GR005 Alpha Wire | 31 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Green | 19/0.0185 | 0.157 (3.99mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() PV1430 BK001 Alpha Wire | 721 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Solar Cable (Photovoltaic) | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 2000V | - | Black | 41/30 | 0.267 (6.78mm) | - | UV Resistant, XLPE Insulation | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 541801 BK005 Alpha Wire | 43 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.079 (2.01mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFN | ||
![]() 461019 GR005 Alpha Wire | 53 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Green | 19/0.0234 | 0.181 (4.60mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AT141927 YL005 Alpha Wire | 2038 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Yellow | 19/27 | 0.090 (2.29mm) | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 892419 GR005 Alpha Wire | 65 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Green | 19/36 | 0.057 (1.45mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 891819 YL005 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Yellow | 19/30 | 0.082 (2.08mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 301619 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 1000V | WIRE AND CABLE | Slate | 19/29 | 0.088 (2.24mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 781801 YL001 Alpha Wire | 2609 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Yellow | Solid | 0.104 (2.64mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 1557 OR001 Alpha Wire | 918 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 1000V | - | Orange | 26/30 | 0.092 (2.34mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 891000 WH001 Alpha Wire | 1 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 300V | - | White | 105/30 | 0.150 (3.81mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 891819 OR005 Alpha Wire | 59 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Orange | 19/30 | 0.082 (2.08mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 |