- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 33201 GR005 Alpha Wire | 63 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2009 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 32 AWG | 250V | - | Green | Solid | 0.019 (0.50mm) | - | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 6828 WH005 Alpha Wire | 2134 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 15 AWG | 300V | - | White | 19/28 | 0.083 (2.11mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 461816 YL001 Alpha Wire | 2722 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Yellow | 16/30 | 0.111 (2.82mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782201 BR005 Alpha Wire | 50 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Brown | Solid | 0.089 (2.26mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3055 WU001 Alpha Wire | 2718 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | White, Blue Stripe | 16/30 | 0.079 (2.01mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 782201 BL005 Alpha Wire | 20 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Blue | Solid | 0.089 (2.26mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 892019 BR005 Alpha Wire | 36 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.031Ohm | - | - | NO | STRANDED | - | 1 | CSA; UL | 20 AWG | 300V | WIRE AND CABLE | Brown | 19/32 | 0.072 (1.83mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 391816 BK002 Alpha Wire | 950 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | Black | 16/30 | 0.141 (3.58mm) | - | - | Biological Compatibility | 500.0' 152.4m | 0.047 1.19mm | ROHS3 Compliant | ISO 10993, UL Style 3212 | ||
![]() 541001 BK005 Alpha Wire | 2928 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.141 (3.58mm) | - | - | - | 100.0' 30.5m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() AZ241936 BK005 Alpha Wire | 40 | - | Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Black | 19/36 | 0.045 (1.14mm) | - | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 3071 BK005 Alpha Wire | 69 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | - | 1 | CE; CSA; UL | 22 AWG | 600V | WIRE AND CABLE | Black | 7/30 | 0.094 (2.38mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 5853 BK001 Alpha Wire | 762 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | 1 | MIL; UL | 26 AWG | 600V | WIRE AND CABLE | Black | 7/34 | 0.039 (0.99mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 3057 BL005 Alpha Wire | 85 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | 0.014Ohm | - | - | NO | STRANDED | - | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Blue | 26/30 | 0.092 (2.34mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1852 GR005 Alpha Wire | 52 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2010 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 28 AWG | 600V | WIRE AND CABLE | Green | 7/36 | 0.035 (0.89mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1857 WH001 Alpha Wire | 2957 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | White | 7/26 | 0.068 (1.73mm) | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1561 BL005 Alpha Wire | 40 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 1000V | - | Blue | Solid | 0.057 (1.45mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1855/19 WS001 Alpha Wire | 2412 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 0.05Ohm | - | - | NO | STRANDED | - | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | White, Gray Stripe | 19/34 | 0.052 (1.32mm) | 19X34 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 7055 BR001 Alpha Wire | 2883 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | 0.053Ohm | - | STANDARD: MIL-W-16878E | NO | STRANDED | - | 7 | CSA, MIL, UL | 22 AWG | 150V | WIRE AND CABLE | Brown | 7/30 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 3057/1 OR005 Alpha Wire | 43 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | 0.014Ohm | - | - | NO | - | - | 1 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Orange | Solid | 0.083 (2.11mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 2920 YL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | 20 AWG | 600V | - | Yellow | 19/32 | 0.048 (1.22mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 |