- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5879 WH001 Alpha Wire | 629 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/5 | Active | 1 (Unlimited) | 0.009Ohm | - | NO | STRANDED | 1 | MIL; NEMA; UL | 14 AWG | 1000V | WIRE AND CABLE | White | 19/27 | 0.106 (2.69mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.017 0.43mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 3081 YL001 Alpha Wire | 926 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | 600V | - | Yellow | 105/30 | 0.184 (4.67mm) | - | - | - | Biological Compatibility | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 7025 WH001 Alpha Wire | 761 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | White | 19/32 | 0.072 (1.83mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3266 | ||
![]() 1805 BR001 Alpha Wire | 863 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | NO | - | 1 | UL | 30 AWG | - | WIRE AND CABLE | Brown | Solid | 0.020 (0.51mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 1516 | ||
![]() 1805 BK001 Alpha Wire | 570 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | NO | - | 1 | UL | 30 AWG | - | WIRE AND CABLE | Black | Solid | 0.020 (0.51mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 1516 | ||
![]() 3055 BL013 Alpha Wire | 5513 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.023Ohm | - | NO | STRANDED | 1 | CSA; UL | 18 AWG | 300V | WIRE AND CABLE | Blue | 16/30 | 0.079 (2.01mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | - | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3050 RD005 Alpha Wire | 420 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | 0.082Ohm | - | NO | STRANDED | 1 | CSA; UL | 24 AWG | 300V | WIRE AND CABLE | Red | 7/32 | 0.056 (1.42mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility | 0.23 mm2 | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1854 WN005 Alpha Wire | 46 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | - | White, Brown Stripe | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1735 SL001 Alpha Wire | 39 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | 0.124 (3.15mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.020 0.51mm | ROHS3 Compliant | UL Style 1108 | ||
![]() 394133 WH001 Alpha Wire | 980 |
| Datasheet | 16 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 AWG | 600V | - | White | 133/25 | 0.395 (10.03mm) | - | - | - | Biological Compatibility | - | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 1808 BK005 Alpha Wire | 48 | - | Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | NO | - | 1 | UL | 24 AWG | - | WIRE AND CABLE | Black | Solid | 0.030 (0.76mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1516 | ||
![]() 6717S WH001 Alpha Wire | 663 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | - | White | Solid | 0.086 (2.18mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 289 SV001 Alpha Wire | 2213 |
| Datasheet | 9 Weeks | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | 0°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | 0.005Ohm | - | NO | - | 1 | - | 12 AWG | - | WIRE AND CABLE | None (Non-Insulated) | Solid | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 2.06mm | 1000.0' 304.8m | - | ROHS3 Compliant | ASTM B-33 | ||
![]() 398133 WH002 Alpha Wire | 39 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8 AWG | 600V | WIRE AND CABLE | White | 133/29 | 0.295 (7.49mm) | - | - | - | Biological Compatibility | - | - | 500.0' 152.4m | 0.063 1.60mm | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 6717S GR005 Alpha Wire | 117 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2010 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Green | Solid | 0.086 (2.18mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1857 WY005 Alpha Wire | 19 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | White, Yellow Stripe | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1854 WS001 Alpha Wire | 4 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | White, Gray Stripe | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1856/19 WO001 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | White, Orange Stripe | 19/32 | 0.060 (1.52mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1855 WB001 Alpha Wire | 2806 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | STANDARDS: MIL-W-76B, MIL-W-16878E/1 | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | White, Black Stripe | 7/30 | 0.050 (1.27mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1856 WV001 Alpha Wire | 2808 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | White, Violet Stripe | 7/28 | 0.058 (1.47mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - |