- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6711 WU005 Alpha Wire | 27 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | - | White, Blue Stripe | 7/34 | 0.038 (0.96mm) | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 784133 VI005 Alpha Wire | 9 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | WIRE AND CABLE | Violet | 133/25 | 0.395 (10.03mm) | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 6824 YL001 Alpha Wire | 1016 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | - | Yellow | 7/28 | 0.054 (1.37mm) | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 6831 YL001 Alpha Wire | 688 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 300V | - | Yellow | 19/23 | 0.147 (3.73mm) | - | - | 1000.0' 304.8m | 0.017 0.43mm | ROHS3 Compliant | - | ||
![]() 6826 WH001 Alpha Wire | 566 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 17 AWG | 300V | - | White | 19/30 | 0.066 (1.68mm) | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 6826 YL001 Alpha Wire | 844 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 17 AWG | 300V | - | Yellow | 19/30 | 0.066 (1.68mm) | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 6826 GY001 Alpha Wire | 611 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 17 AWG | 300V | WIRE AND CABLE | Green, Yellow Stripe | 19/30 | 0.066 (1.68mm) | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 6827 BR001 Alpha Wire | 931 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 300V | WIRE AND CABLE | Brown | 19/29 | 0.077 (1.96mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6830 OR001 Alpha Wire | 772 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | - | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 300V | WIRE AND CABLE | Orange | 19/25 | 0.120 (3.05mm) | - | - | 1000.0' 304.8m | 0.015 0.38mm | ROHS3 Compliant | - | ||
![]() 3057/1 YL005 Alpha Wire | 41 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | 0.014Ohm | - | - | NO | - | 1 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Yellow | Solid | 0.083 (2.11mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 6826 BK001 Alpha Wire | 557 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 17 AWG | 300V | WIRE AND CABLE | Black | 19/30 | 0.066 (1.68mm) | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 6829 RD001 Alpha Wire | 849 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Red | 19/27 | 0.095 (2.41mm) | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() 6823 OR005 Alpha Wire | 42 | - | Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Orange | 7/30 | 0.046 (1.17mm) | - | - | 100.0' 30.5m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 6831 RD001 Alpha Wire | 974 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 300V | WIRE AND CABLE | Red | 19/23 | 0.147 (3.73mm) | - | - | 1000.0' 304.8m | 0.017 0.43mm | ROHS3 Compliant | - | ||
![]() 6829 BL001 Alpha Wire | 1226 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Blue | 19/27 | 0.095 (2.41mm) | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() 461816 BL005 Alpha Wire | 144 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | Blue | 16/30 | 0.111 (2.82mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3053 VI005 Alpha Wire | 47 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | 0.037Ohm | - | - | NO | STRANDED | 10 | CSA; UL | 20 AWG | 300V | WIRE AND CABLE | Violet | 10/30 | 0.069 (1.75mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 5855 BK005 Alpha Wire | 2612 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.046Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4, NEMA HP-3 | NO | STRANDED | 1 | MIL; NEMA; UL | 22 AWG | 600V | WIRE AND CABLE | Black | 19/34 | 0.050 (1.27mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 6831 GR005 Alpha Wire | 2890 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | - | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 300V | WIRE AND CABLE | Green | 19/23 | 0.147 (3.73mm) | - | - | 100.0' 30.5m | 0.017 0.43mm | ROHS3 Compliant | - | ||
![]() 6717 OR005 Alpha Wire | 2347 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Orange | 41/30 | 0.096 (2.44mm) | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 |