- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 390462 BK005 Alpha Wire | 783 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 4 AWG | 25kV | - | Black | 133/25 | 0.393 (9.98mm) | Biological Compatibility | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993 | ||
![]() 391675 WH002 Alpha Wire | 518 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 30kV | WIRE AND CABLE | White | 26/30 | 0.210 (5.33mm) | Biological Compatibility | 500.0' 152.4m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 781001 VI005 Alpha Wire | 2848 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 10 AWG | 600V | WIRE AND CABLE | Violet | Solid | 0.166 (4.22mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 788133 BR001 Alpha Wire | 9 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 8 AWG | 600V | WIRE AND CABLE | Brown | 133/29 | 0.263 (6.68mm) | - | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 5954 YL001 Alpha Wire | 38 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | 24 AWG | - | - | Yellow | Solid | 0.030 (0.76mm) | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1423 | ||
![]() 391450 BK001 Alpha Wire | 38 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 20kV | WIRE AND CABLE | Black | 41/30 | 0.174 (4.42mm) | Biological Compatibility | 1000.0' 304.8m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 460419 YL001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 4 AWG | 600V | WIRE AND CABLE | Yellow | 19/0.0469 | 0.360 (9.14mm) | - | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 541219 BR005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Brown | 19/0.0185 | 0.132 (3.35mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 891265 BR005 Alpha Wire | 2054 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 300V | WIRE AND CABLE | Brown | 65/30 | 0.125 (3.18mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 891000 VI005 Alpha Wire | 648 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 10 AWG | 300V | WIRE AND CABLE | Violet | 105/30 | 0.150 (3.81mm) | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 391675 BK005 Alpha Wire | 19 | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 30kV | WIRE AND CABLE | Black | 26/30 | 0.210 (5.33mm) | Biological Compatibility | 100.0' 30.5m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391462 BK005 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 20kV | WIRE AND CABLE | Black | 41/30 | 0.198 (5.03mm) | Biological Compatibility | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391862 RD002 Alpha Wire | 685 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 25kV | WIRE AND CABLE | Red | 16/30 | 0.171 (4.34mm) | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 302207 BL001 Alpha Wire | 37 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | 22 AWG | 1000V | WIRE AND CABLE | Blue | 7/30 | 0.064 (1.63mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 460419 YL005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 4 AWG | 600V | - | Yellow | 19/0.0469 | 0.360 (9.14mm) | - | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 1857/19 WU001 Alpha Wire | 9 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 18 AWG | 600V | - | White, Blue Stripe | 19/30 | 0.070 (1.78mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1857/19 WO001 Alpha Wire | 9 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | White, Orange Stripe | 19/30 | 0.070 (1.78mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 422010 RD013 Alpha Wire | 9 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Red | 10/30 | 0.057 (1.45mm) | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 541219 BR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | - | Brown | 19/0.0185 | 0.132 (3.35mm) | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 2930 RD001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | 30 AWG | 600V | - | Red | 7/38 | 0.020 (0.51mm) | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 |