- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2930 RD001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | 30 AWG | 600V | - | Red | 7/38 | 0.020 (0.51mm) | - | - | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 781001 OR005 Alpha Wire | 2652 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Orange | Solid | 0.166 (4.22mm) | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 781001 BR005 Alpha Wire | 2758 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Brown | Solid | 0.166 (4.22mm) | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3111000 TN001 Alpha Wire | 38 |
| Datasheet | 11 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up | - | -55°C~538°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Tan | 105/30 | 0.208 (5.28mm) | - | - | - | - | - | 1000.0' 304.8m | 0.015 0.38mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 541219 BR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | - | Brown | 19/0.0185 | 0.132 (3.35mm) | - | - | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 6716 YL005 Alpha Wire | 54 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 0.014Ohm | NO | STRANDED | 1 | CE; CSA; IEC; UL | 16 AWG | 600V | WIRE AND CABLE | Yellow | 26/30 | 0.081 (2.06mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() AT141927 WH005 Alpha Wire | 2092 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | White | 19/27 | 0.090 (2.29mm) | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() AT121925 GR001 Alpha Wire | 796 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Green | 19/25 | 0.111 (2.82mm) | - | - | - | - | - | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 2845/19 OR001 Alpha Wire | 781 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 250V | WIRE AND CABLE | Orange | 19/34 | 0.042 (1.07mm) | - | - | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 3057 BK005 Alpha Wire | 150 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.014Ohm | NO | STRANDED | 1 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Black | 26/30 | 0.092 (2.34mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 6825 GY001 Alpha Wire | 2405 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Green, Yellow Stripe | 19/0.0092 | 0.062 (1.57mm) | - | - | - | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() AZ201932 BK005 Alpha Wire | 225 |
| Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Black | 19/32 | 0.060 (1.52mm) | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 1854 WG001 Alpha Wire | 2069 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | - | White, Green Stripe | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1855/19 WU001 Alpha Wire | 2547 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 0.05Ohm | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | White, Blue Stripe | 19/34 | 0.052 (1.32mm) | 19X34 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6831 GY005 Alpha Wire | 2030 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 300V | WIRE AND CABLE | Green, Yellow Stripe | 19/23 | 0.147 (3.73mm) | - | - | - | - | - | 100.0' 30.5m | 0.017 0.43mm | ROHS3 Compliant | - | ||
![]() 1855/19 YL001 Alpha Wire | 4829 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | NO | STRANDED | - | MIL | 22 AWG | 600V | WIRE AND CABLE | Yellow | 19/34 | 0.052 (1.32mm) | 19X0.16 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 0.38 mm2 | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() AZ221934 BK005 Alpha Wire | 40 | - | Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Black | 19/34 | 0.052 (1.32mm) | - | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 3057 RD001 Alpha Wire | 3000 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.014Ohm | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Red | 26/30 | 0.092 (2.34mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3075 WH005 Alpha Wire | 71 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | NO | STRANDED | - | CSA, UL | 18 AWG | 600V | WIRE AND CABLE | White | 16/30 | 0.111 (2.82mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility | 0.81 mm2 | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 3075 GY001 Alpha Wire | 28 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | Green, Yellow Stripe | 16/30 | 0.111 (2.82mm) | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 |