- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2853/1 GR001 Alpha Wire | 1039 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | - | 1 | MIL; UL | 26 AWG | 600V | WIRE AND CABLE | Green | Solid | 0.036 (0.91mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 3254 BR001 Alpha Wire | 2599 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 300V | - | Brown | 7/24 | 0.080 (2.03mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 1555 OR005 Alpha Wire | 40 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2006 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 1000V | - | Orange | 16/30 | 0.079 (2.01mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 460819 BR005 Alpha Wire | 2487 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | - | Brown | 19/0.0295 | 0.242 (6.15mm) | - | - | 100.0' 30.5m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 460819 BL001 Alpha Wire | 38 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | WIRE AND CABLE | Blue | 19/0.0295 | 0.242 (6.15mm) | - | - | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 392240 RD001 Alpha Wire | 1039 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | 1 | UL | 22 AWG | 10kV | WIRE AND CABLE | Red | 7/30 | 0.110 (2.79mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 7054/19 BR005 Alpha Wire | 50 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 150V | WIRE AND CABLE | Brown | 19/36 | 0.045 (1.14mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 7130 BR005 Alpha Wire | 166 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Brown | 7/32 | 0.056 (1.42mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 3050 RD001 Alpha Wire | 48 | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.082Ohm | - | - | NO | STRANDED | 1 | CSA; UL | 24 AWG | 300V | WIRE AND CABLE | Red | 7/32 | 0.056 (1.42mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 2922 BL005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | - | Blue | 19/34 | 0.041 (1.04mm) | - | Chemical Resistant, High Temperature, UV Resistant | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2930 GR005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2015 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30 AWG | 600V | - | Green | 7/38 | 0.020 (0.51mm) | - | Chemical Resistant, High Temperature, UV Resistant | 100.0' 30.5m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2936 SL005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2015 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 36 AWG | 600V | - | Slate | Solid | 0.013 (0.33mm) | - | Chemical Resistant, High Temperature, UV Resistant | 100.0' 30.5m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2930 BR005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2015 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30 AWG | 600V | - | Brown | 7/38 | 0.020 (0.51mm) | - | Chemical Resistant, High Temperature, UV Resistant | 100.0' 30.5m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2928 OR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 600V | - | Orange | 7/36 | 0.023 (0.58mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 891265 SL001 Alpha Wire | 9 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 300V | - | Slate | 65/30 | 0.125 (3.18mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 891265 VI001 Alpha Wire | 9 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 300V | WIRE AND CABLE | Violet | 65/30 | 0.125 (3.18mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 2926 SL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | - | Slate | 19/38 | 0.030 (0.76mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2924 YL005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2015 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | - | Yellow | 19/36 | 0.035 (0.89mm) | - | Chemical Resistant, High Temperature, UV Resistant | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 1557 BL005 Alpha Wire | 23 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 1000V | - | Blue | 26/30 | 0.092 (2.34mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 6822 GY001 Alpha Wire | 2388 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Green, Yellow Stripe | 7/32 | 0.040 (1.02mm) | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - |