- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3051/1 BL001 Alpha Wire | 36 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Blue | Solid | 0.057 (1.45mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 6715 BR001 Alpha Wire | 2459 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | Brown | 16/30 | 0.067 (1.70mm) | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1856/19 OR001 Alpha Wire | 21 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | Orange | 19/32 | 0.060 (1.52mm) | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() M1421 WH199 Alpha Wire | 9 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | -55°C~105°C | Spool | - | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | - | White | 7/34 | 0.083 (2.11mm) | - | - | - | 3000' 914.4m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() M1411 WH199 Alpha Wire | 9 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | -55°C~105°C | Spool | - | MIL-W-16878 Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 600V | - | White | 7/36 | 0.073 (1.85mm) | - | - | - | 3000' 914.4m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() M1231 WH199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up, Shielded | - | -55°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | White | 19/32 | 0.100 (2.54mm) | - | - | - | 3000' 914.4m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1555 SL005 Alpha Wire | 109 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | - | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 1000V | - | Slate | 16/30 | 0.079 (2.01mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3048 RD001 Alpha Wire | 58 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.213Ohm | - | - | NO | STRANDED | 1 | CSA; UL | 28 AWG | 300V | WIRE AND CABLE | Red | 7/36 | 0.047 (1.19mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 299/1 SV001 Alpha Wire | 41 | - | Datasheet | 9 Weeks | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | 0°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | - | - | None (Non-Insulated) | Solid | - | - | - | - | 1000.0' 304.8m | - | ROHS3 Compliant | ASTM B-33 | ||
![]() 3053 WN001 Alpha Wire | 1039 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | - | White, Brown Stripe | 10/30 | 0.069 (1.75mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1559 BK005 Alpha Wire | 2711 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | 0.009Ohm | - | STANDARD: MIL-W-76B | NO | STRANDED | 41 | MIL | 14 AWG | 1000V | WIRE AND CABLE | Black | 41/30 | 0.106 (2.69mm) | 41X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3081 WH001 Alpha Wire | 826 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | - | White | 105/30 | 0.184 (4.67mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 1855/19 WO001 Alpha Wire | 2343 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 0.05Ohm | - | - | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | White, Orange Stripe | 19/34 | 0.052 (1.32mm) | 19X34 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1855/19 WN001 Alpha Wire | 2301 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 0.05Ohm | - | - | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | White, Brown Stripe | 19/34 | 0.052 (1.32mm) | 19X34 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1855/19 WR001 Alpha Wire | 2911 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 0.05Ohm | - | - | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | White, Red Stripe | 19/34 | 0.052 (1.32mm) | 19X34 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 5855/7 WH005 Alpha Wire | 82 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | - | White | 7/30 | 0.050 (1.27mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5854/7 BK005 Alpha Wire | 106 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 24 AWG | 600V | WIRE AND CABLE | Black | 7/32 | 0.044 (1.12mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 781401 GR005 Alpha Wire | 2047 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Green | Solid | 0.128 (3.25mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3057 BR001 Alpha Wire | 2483 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | 0.014Ohm | - | - | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | Brown | 26/30 | 0.092 (2.34mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 892219 VI013 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Violet | 19/34 | 0.064 (1.63mm) | - | - | - | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 |