- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 751626 BL001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 600V | WIRE AND CABLE | Blue | 26/30 | 0.122 (3.10mm) | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 3240 SL001 Alpha Wire | 39 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | 18 AWG | 600V | WIRE AND CABLE | Slate | 19/30 | 0.122 (3.10mm) | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() AZ181930 SL001 Alpha Wire | 39 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | 18 AWG | 600V | - | Slate | 19/30 | 0.071 (1.80mm) | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() 460819 VI001 Alpha Wire | 30 |
| Datasheet | 12 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 8 AWG | 600V | WIRE AND CABLE | Violet | 19/0.0295 | 0.242 (6.15mm) | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 891819 RD013 Alpha Wire | 47 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 300V | WIRE AND CABLE | Red | 19/30 | 0.082 (2.08mm) | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 7054 RD001 Alpha Wire | 2074 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | - | MIL-W-16878E Type B | Active | 1 (Unlimited) | 24 AWG | 150V | - | Red | 7/32 | 0.044 (1.12mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 1553 WY001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | 20 AWG | 1000V | WIRE AND CABLE | White, Yellow Stripe | 10/30 | 0.069 (1.75mm) | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 6715S WU013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | - | White, Blue Stripe | Solid | 0.059 (1.50mm) | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 422807 WH013 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 28 AWG | 300V | WIRE AND CABLE | White | 7/36 | 0.035 (0.89mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422807 BK013 Alpha Wire | 47 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 28 AWG | 300V | - | Black | 7/36 | 0.035 (0.89mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422807 RD013 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 28 AWG | 300V | WIRE AND CABLE | Red | 7/36 | 0.035 (0.89mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422607 BL013 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 26 AWG | 300V | WIRE AND CABLE | Blue | 7/34 | 0.039 (0.99mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422607 WH013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 26 AWG | 300V | WIRE AND CABLE | White | 7/34 | 0.039 (0.99mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422607 BR013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 26 AWG | 300V | WIRE AND CABLE | Brown | 7/34 | 0.039 (0.99mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422807 SL013 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | 0.035 (0.89mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422010 OR013 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Orange | 10/30 | 0.057 (1.45mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422010 BR013 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Brown | 10/30 | 0.057 (1.45mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422010 VI013 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Violet | 10/30 | 0.057 (1.45mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422010 SL013 Alpha Wire | 39 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 300V | WIRE AND CABLE | Slate | 10/30 | 0.057 (1.45mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422601 SL013 Alpha Wire | 47 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 26 AWG | 300V | WIRE AND CABLE | Slate | Solid | 0.036 (0.91mm) | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 |