- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2932 GR005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2015 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 32 AWG | 600V | - | Green | Solid | 0.016 (0.41mm) | - | Chemical Resistant, High Temperature, UV Resistant | 100.0' 30.5m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2928 VI001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 28 AWG | 600V | - | Violet | 7/36 | 0.023 (0.58mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2922 VI001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | Violet | 19/34 | 0.041 (1.04mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2920 SL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | Slate | 19/32 | 0.048 (1.22mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 1854/19 WN001 Alpha Wire | 5 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | White, Brown Stripe | 19/36 | 0.045 (1.14mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1702 SL005 Alpha Wire | In Stock | - | Datasheet | 2 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Microphone, Shielded | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 1000V | WIRE AND CABLE | Slate | 7/34 | 0.101 (2.57mm) | - | - | 100.0' 30.5m | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() 2916 YL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | 16 AWG | 600V | - | Yellow | 19/0.0117 | 0.069 (1.75mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2936 VI001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 36 AWG | 600V | - | Violet | Solid | 0.013 (0.33mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2930 OR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30 AWG | 600V | - | Orange | 7/38 | 0.020 (0.51mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 7131 WH001 Alpha Wire | 11 | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type E | Active | 1 (Unlimited) | 0.053Ohm | - | STANDARD: MIL-W-16878E | NO | STRANDED | - | 7 | CSA, MIL, UL | 22 AWG | 300V | WIRE AND CABLE | White | 7/30 | 0.062 (1.57mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 2926 OR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | Orange | 19/38 | 0.030 (0.76mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2926 VI001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | Violet | 19/38 | 0.030 (0.76mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2924 SL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | Slate | 19/36 | 0.035 (0.89mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2922 OR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | Orange | 19/34 | 0.041 (1.04mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 3251 BK001 Alpha Wire | 44 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | - | 7 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.050 (1.27mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3053 WH005 Alpha Wire | 85 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.037Ohm | - | - | NO | STRANDED | - | 10 | CSA; UL | 20 AWG | 300V | WIRE AND CABLE | White | 10/30 | 0.069 (1.75mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3077 GY005 Alpha Wire | 162 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.014Ohm | - | - | NO | STRANDED | - | 26 | CE; CSA; UL | 16 AWG | 600V | WIRE AND CABLE | Green, Yellow Stripe | 26/30 | 0.124 (3.15mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 6715 WH005 Alpha Wire | 81 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 0.023Ohm | - | - | NO | STRANDED | - | 1 | CE; CSA; IEC; UL | 18 AWG | 600V | WIRE AND CABLE | White | 16/30 | 0.067 (1.70mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 5853 WH005 Alpha Wire | 33 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.125Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | STRANDED | - | 1 | MIL; NEMA; UL | 26 AWG | 600V | WIRE AND CABLE | White | 7/34 | 0.039 (0.99mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 782133 RD005 Alpha Wire | 25 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Red | 133/23 | 0.465 (11.81mm) | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 |