- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3251 BK005 Alpha Wire | 110 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | 7 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.35 mm2 | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422010 BK005 Alpha Wire | 172 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | - | Black | 10/30 | 0.057 (1.45mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 3047 GR005 Alpha Wire | 28 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30 AWG | 300V | - | Green | 7/38 | 0.044 (1.12mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1854/19 WN005 Alpha Wire | 47 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | - | White, Brown Stripe | 19/36 | 0.045 (1.14mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3251 RD005 Alpha Wire | 151 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | 7 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Red | 7/30 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 1854/19 WS005 Alpha Wire | 17 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | White, Gray Stripe | 19/36 | 0.045 (1.14mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 5857 YL005 Alpha Wire | 51 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 18 AWG | 600V | WIRE AND CABLE | Yellow | 19/30 | 0.069 (1.75mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 1855/19 WO005 Alpha Wire | 11 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 0.05Ohm | - | - | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | White, Orange Stripe | 19/34 | 0.052 (1.32mm) | 19X34 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 461419 BK002 Alpha Wire | 2869 |
| Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Black | 19/0.0147 | 0.138 (3.50mm) | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 2844/19 BK005 Alpha Wire | 74 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 250V | - | Black | 19/36 | 0.036 (0.91mm) | - | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 540419 OR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | Orange | 19/0.0469 | 0.333 (8.46mm) | - | - | - | - | - | 500.0' 152.4m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540419 BL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | Blue | 19/0.0469 | 0.333 (8.46mm) | - | - | - | - | - | 500.0' 152.4m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540419 YL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | Yellow | 19/0.0469 | 0.333 (8.46mm) | - | - | - | - | - | 500.0' 152.4m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 3116133 TN005 Alpha Wire | 848 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~538°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 AWG | 600V | - | Tan | 133/27 | 0.304 (7.72mm) | - | - | - | - | - | 100.0' 30.5m | 0.015 0.38mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 391499 WH002 Alpha Wire | 537 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 50kV | - | White | 41/30 | 0.374 (9.50mm) | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.150 3.80mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 6710 YL013 Alpha Wire | 9 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 600V | - | Yellow | 7/36 | 0.034 (0.86mm) | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 540619 BK002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 AWG | 600V | - | Black | 19/0.0372 | 0.262 (6.65mm) | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540419 BL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | Blue | 19/0.0469 | 0.333 (8.46mm) | - | - | - | - | - | 1000.0' 304.8m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540419 OR001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | Orange | 19/0.0469 | 0.333 (8.46mm) | - | - | - | - | - | 1000.0' 304.8m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540419 GR001 Alpha Wire | 4000 | - | Datasheet | 10 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | Green | 19/0.0469 | 0.333 (8.46mm) | - | - | - | - | - | 1000.0' 304.8m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN |