- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT141927 WH001 Alpha Wire | 635 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | White | 19/27 | 0.090 (2.29mm) | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() 2924 BL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | - | Blue | 19/36 | 0.035 (0.89mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2924 GR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | - | Green | 19/36 | 0.035 (0.89mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 3057 WS001 Alpha Wire | 5 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.014Ohm | NO | STRANDED | 1 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | White, Gray Stripe | 26/30 | 0.092 (2.34mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 391650 RD005 Alpha Wire | 35 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 20kV | WIRE AND CABLE | Red | 26/30 | 0.160 (4.06mm) | - | Biological Compatibility | 100.0' 30.5m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 751000 OR001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Orange | 105/30 | 0.180 (4.57mm) | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 892207 BK013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 300V | - | Black | 7/30 | 0.062 (1.57mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 2843/7 GR005 Alpha Wire | 19 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 250V | - | Green | 7/34 | 0.031 (0.79mm) | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 784133 BR005 Alpha Wire | 9 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 AWG | 600V | WIRE AND CABLE | Brown | 133/25 | 0.395 (10.03mm) | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 784133 OR005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 AWG | 600V | WIRE AND CABLE | Orange | 133/25 | 0.395 (10.03mm) | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 460219 GR005 Alpha Wire | 9 |
| Datasheet | 15 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Green | 19/0.0591 | 0.410 (10.41mm) | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 5953 BR001 Alpha Wire | 39 | - | Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | - | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | 0.135Ohm | NO | - | 1 | UL | 26 AWG | - | WIRE AND CABLE | Brown | Solid | 0.027 (0.69mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1422 | ||
![]() 461816 BK002 Alpha Wire | 66 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Black | 16/30 | 0.111 (2.82mm) | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 391440 BK005 Alpha Wire | 41 | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 10kV | - | Black | 41/30 | 0.154 (3.91mm) | - | Biological Compatibility | 100.0' 30.5m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 2922 BR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | - | Brown | 19/34 | 0.041 (1.04mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2932 YL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | 32 AWG | 600V | - | Yellow | Solid | 0.016 (0.41mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2924 WH001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | - | White | 19/36 | 0.035 (0.89mm) | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 786133 SL005 Alpha Wire | 9 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 6 AWG | 600V | WIRE AND CABLE | Slate | 133/27 | 0.336 (8.53mm) | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 391697 WH001 Alpha Wire | 46 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 40kV | WIRE AND CABLE | White | 26/30 | 0.254 (6.45mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 6717 RD005 Alpha Wire | 93 | - | Datasheet | 8 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Red | 41/30 | 0.096 (2.44mm) | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 |