- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5856/7 WH005 Alpha Wire | 2829 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.031Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; NEMA; UL | 20 AWG | 600V | WIRE AND CABLE | White | 7/28 | 0.058 (1.47mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 7054/19 BR001 Alpha Wire | 2328 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 150V | - | Brown | 19/36 | 0.045 (1.14mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 6828 BL001 Alpha Wire | 25 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 15 AWG | 300V | WIRE AND CABLE | Blue | 19/28 | 0.083 (2.11mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6828 GR001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 15 AWG | 300V | WIRE AND CABLE | Green | 19/28 | 0.083 (2.11mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3055/1 BL001 Alpha Wire | 19 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | 0.022Ohm | - | - | NO | - | - | CSA; UL | 18 AWG | 300V | WIRE AND CABLE | Blue | Solid | 0.072 (1.83mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 6825 YL001 Alpha Wire | 1809 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 300V | - | Yellow | 19/0.0092 | 0.062 (1.57mm) | - | - | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 7054/19 VI005 Alpha Wire | 52 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 150V | WIRE AND CABLE | Violet | 19/36 | 0.045 (1.14mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 3081 BK005 Alpha Wire | 36 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.004Ohm | - | - | NO | STRANDED | 1 | CE; CSA; UL | 10 AWG | 600V | WIRE AND CABLE | Black | 105/30 | 0.184 (4.67mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 5853 RD001 Alpha Wire | 882 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 26 AWG | 600V | WIRE AND CABLE | Red | 7/34 | 0.039 (0.99mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 1856/19 WH005 Alpha Wire | 12 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | White | 19/32 | 0.060 (1.52mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6716 BR005 Alpha Wire | 87 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Brown | 26/30 | 0.081 (2.06mm) | - | - | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 3251 GR005 Alpha Wire | 43 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | 7 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Green | 7/30 | 0.050 (1.27mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.35 mm2 | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 6828 RD005 Alpha Wire | 22 | - | Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2008 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 15 AWG | 300V | WIRE AND CABLE | Red | 19/28 | 0.083 (2.11mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6715 WH001 Alpha Wire | 2777 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | White | 16/30 | 0.067 (1.70mm) | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() AT121925 OR005 Alpha Wire | 2918 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Orange | 19/25 | 0.111 (2.82mm) | - | - | - | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() AZ123728 OR001 Alpha Wire | 38 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Orange | 37/28 | 0.114 (2.89mm) | - | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() 7058/19 BK001 Alpha Wire | 1000 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 150V | WIRE AND CABLE | Black | 19/0.0117 | 0.076 (1.93mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 7054 WH001 Alpha Wire | 2907 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 150V | - | White | 7/32 | 0.044 (1.12mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 6711 BL005 Alpha Wire | 76 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | MODIFIED POLYPHENYLENE ETHER | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 0.135Ohm | - | - | YES | STRANDED | 1 | CE; CSA; UL | 26 AWG | 600V | WIRE AND CABLE | Blue | 7/34 | 0.038 (0.96mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1856/19 WU005 Alpha Wire | 48 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | White, Blue Stripe | 19/32 | 0.060 (1.52mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - |