- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 541816 BL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC/NYLON | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 0.022Ohm | - | - | NO | STRANDED | compliant | 1 | UL | 18 AWG | 600V | WIRE AND CABLE | Blue | 16/30 | 0.086 (2.18mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 100.0' 30.5m | 0.016 0.41mm | RoHS Compliant | UL Style TFFN | ||
![]() 5851 BL005 Alpha Wire | 171 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.308Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4, NEMA HP-3 | NO | STRANDED | - | 1 | MIL; NEMA; UL | 30 AWG | 600V | WIRE AND CABLE | Blue | 7/38 | 0.032 (0.81mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 6712 GY005 Alpha Wire | 57 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | Green, Yellow Stripe | 7/32 | 0.043 (1.09mm) | - | - | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7056 RD005 Alpha Wire | 37 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 150V | WIRE AND CABLE | Red | 7/28 | 0.058 (1.47mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 1561/24 SL005 Alpha Wire | 51 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 1000V | WIRE AND CABLE | Slate | Solid | 0.052 (1.32mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3053/1 BL001 Alpha Wire | 2372 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Blue | Solid | 0.064 (1.63mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1857/19 BL001 Alpha Wire | 18046 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | NO | STRANDED | - | - | MIL | 18 AWG | 600V | WIRE AND CABLE | Blue | 19/30 | 0.070 (1.78mm) | 19X0.25 | FLEXIBLE CORD AND FIXTURE WIRE | - | 0.96 mm2 | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1858/19 SL001 Alpha Wire | 1246 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/29 | 0.076 (1.93mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 7056/19 SL005 Alpha Wire | 2717 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 150V | - | Slate | 19/32 | 0.060 (1.52mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 751441 SL001 Alpha Wire | 9 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | Slate | 41/30 | 0.136 (3.45mm) | - | - | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 6719 BL001 Alpha Wire | 503 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Blue | 105/30 | 0.144 (3.66mm) | - | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7133 BK001 Alpha Wire | 11 | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 300V | - | Black | 7/26 | 0.080 (2.03mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 7035 VI001 Alpha Wire | 918 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Violet | 19/0.0147 | 0.103 (2.62mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3317 | ||
![]() 6715 YL013 Alpha Wire | 930 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Yellow | 16/30 | 0.067 (1.70mm) | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7056/19 VI005 Alpha Wire | 2660 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 150V | - | Violet | 19/32 | 0.060 (1.52mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 6717 WH190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | White | 41/30 | 0.096 (2.44mm) | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6717 VI190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | Violet | 41/30 | 0.096 (2.44mm) | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6717 GR190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | Green | 41/30 | 0.096 (2.44mm) | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6717 WU190 Alpha Wire | 25 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | White, Blue Stripe | 41/30 | 0.096 (2.44mm) | - | - | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 3055/1 SL005 Alpha Wire | 19 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Slate | Solid | 0.072 (1.83mm) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 |