- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2842/19 GR001 Alpha Wire | 19 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.19Ohm | - | STANDARD: MIL-W-16878/6 | NO | STRANDED | 1 | MIL; NEMA | 28 AWG | 250V | WIRE AND CABLE | Green | 19/40 | 0.027 (0.69mm) | 19X40 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/1 SL005 Alpha Wire | 2509 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 250V | WIRE AND CABLE | Slate | Solid | 0.025 (0.63mm) | - | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 6712 DB005 Alpha Wire | 50 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | - | Blue | 7/32 | 0.043 (1.09mm) | - | - | - | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6712 YL001 Alpha Wire | 24 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Yellow | 7/32 | 0.043 (1.09mm) | - | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6711 WH005 Alpha Wire | 112 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | White | 7/34 | 0.038 (0.96mm) | - | - | - | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 461816 WH005 Alpha Wire | 72 | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | White | 16/30 | 0.111 (2.82mm) | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 5853 BR005 Alpha Wire | 81 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.125Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | STRANDED | 7 | MIL; UL | 26 AWG | 600V | WIRE AND CABLE | Brown | 7/34 | 0.039 (0.99mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 391875 WH005 Alpha Wire | 535 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 30kV | WIRE AND CABLE | White | 16/30 | 0.197 (5.00mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 6827 BL005 Alpha Wire | 99 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 300V | WIRE AND CABLE | Blue | 19/29 | 0.077 (1.96mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3075 BL005 Alpha Wire | 433 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | NO | STRANDED | - | CSA, UL | 18 AWG | 600V | WIRE AND CABLE | Blue | 16/30 | 0.111 (2.82mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility | 0.81 mm2 | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 7133 BR005 Alpha Wire | 2271 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Brown | 7/26 | 0.080 (2.03mm) | - | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 5851 BK001 Alpha Wire | 600 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 30 AWG | 600V | WIRE AND CABLE | Black | 7/38 | 0.032 (0.81mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 781401 YL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Yellow | Solid | 0.128 (3.25mm) | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 5853/19 SL001 Alpha Wire | 561 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | - | Slate | 19/38 | 0.039 (0.99mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() M1411 WH005 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 600V | - | White | 7/36 | 0.073 (1.85mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6715 SL013 Alpha Wire | 9 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | 0.067 (1.70mm) | - | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1854/19 OR005 Alpha Wire | 20 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Orange | 19/36 | 0.045 (1.14mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6825 BR005 Alpha Wire | 2504 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Brown | 19/0.0092 | 0.062 (1.57mm) | - | - | - | - | - | 100.0' 30.5m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 1851 VI005 Alpha Wire | 27 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | - | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30 AWG | - | - | Violet | 7/38 | 0.032 (0.81mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1851 OR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | - | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30 AWG | - | - | Orange | 7/38 | 0.032 (0.81mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - |