- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Approvals | Cable Types | Insulation Materials | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Color | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Outside Diameter | Wire and Cable Name | Number of Pairs | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5640B1601NC001 Alpha Wire | In Stock | - | - | - | Cable | 25.446532 kg | Copper | - | CSA, UL | - | PVC | Compliant | 300 V | 600 V | - | - | - | - | - | - | - | Black | - | - | Shielded | - | 2 | - | - | - | - | 16 AWG | - | - | - | 7.62 mm | - | 1 | - | 304.8 m | - | - | - | ||
![]() 3050/1 WH001 Alpha Wire | 50 | - | Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | - | White | Solid | 0.052 (1.32mm) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3071 GR005 Alpha Wire | 1809 |
| Datasheet | 8 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | POLYVINYL CHLORIDE | - | - | - | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | - | NO | STRANDED | 1 | CE; CSA; UL | 22 AWG | 600V | WIRE AND CABLE | - | Green | 7/30 | 0.094 (2.38mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 3050/1 GR001 Alpha Wire | 2350 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | - | Green | Solid | 0.052 (1.32mm) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 541816 RD001 Alpha Wire | 2317 |
| Datasheet | 7 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | Red | 16/30 | 0.086 (2.18mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 541816 GR001 Alpha Wire | 2443 |
| Datasheet | 7 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | - | Green | 16/30 | 0.086 (2.18mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 892419 BL001 Alpha Wire | 2790 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | - | Blue | 19/36 | 0.057 (1.45mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 891819 OR002 Alpha Wire | 2176 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | - | Orange | 19/30 | 0.082 (2.08mm) | - | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 2842/1 BR001 Alpha Wire | 997 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | -60°C~200°C | Spool | 2006 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 28 AWG | 250V | WIRE AND CABLE | - | Brown | Solid | 0.025 (0.63mm) | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2845/19 VI001 Alpha Wire | 749 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 250V | WIRE AND CABLE | - | Violet | 19/34 | 0.042 (1.07mm) | - | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 391862 BK002 Alpha Wire | 605 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Silicone Rubber | - | Hook-Up | - | - | - | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 25kV | WIRE AND CABLE | - | Black | 16/30 | 0.171 (4.34mm) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 6821 YL005 Alpha Wire | 42 |
| Datasheet | 7 Weeks | - | - | Copper, Bare | Polyphenylene Ether (PPE) | - | Hook-Up | - | - | - | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 300V | - | - | Yellow | 7/34 | 0.035 (0.89mm) | - | - | - | - | 100.0' 30.5m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 2256/1 SL002 Alpha Wire | 818 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up, Shielded | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 10/30 | 0.119 (3.02mm) | - | - | - | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | UL Style 1108 | ||
![]() 2854/1 GR001 Alpha Wire | 846 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.085Ohm | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | - | 1 | MIL, NEMA, UL | 24 AWG | 600V | WIRE AND CABLE | - | Green | Solid | 0.040 (1.02mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 3131441 TN002 Alpha Wire | 661 |
| Datasheet | 12 Weeks | - | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | - | Hook-Up, Shielded | - | - | - | - | -55°C~250°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Tan | 41/30 | 0.136 (3.45mm) | - | - | - | - | 500.0' 152.4m | 0.005 0.13mm | ROHS3 Compliant | UL Style 5196 | ||
![]() 6710 GY190 Alpha Wire | 25 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 28 AWG | 600V | - | - | Green, Yellow Stripe | 7/36 | 0.034 (0.86mm) | - | - | - | - | 25000' 7620.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 33201 SL001 Alpha Wire | 607 |
| Datasheet | 26 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | -55°C~200°C | Spool | 2009 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 32 AWG | 250V | WIRE AND CABLE | - | Slate | Solid | 0.019 (0.50mm) | - | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 892019 OR001 Alpha Wire | 2660 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | - | Orange | 19/32 | 0.072 (1.83mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 2854/1 WH001 Alpha Wire | 939 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.085Ohm | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | - | 1 | MIL, NEMA, UL | 24 AWG | 600V | WIRE AND CABLE | - | White | Solid | 0.040 (1.02mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 2855/1 OR005 Alpha Wire | 2211 |
| Datasheet | 31 Weeks | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | TFE | - | - | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | - | 1 | MIL; UL | 22 AWG | 600V | WIRE AND CABLE | - | Orange | Solid | 0.045 (1.14mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 |