- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1635 BK002 Alpha Wire | 974 |
| Datasheet | 12 Weeks | Copper, Tinned | Ethylene-Propylene Rubber (EPR) | Hook-Up | - | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 3000V | WIRE AND CABLE | Black | 41/36 | 0.132 (3.35mm) | - | - | - | 500.0' 152.4m | 0.047 1.19mm | ROHS3 Compliant | - | ||
![]() 2918 GR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Green | 19/30 | 0.058 (1.47mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2916 BL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | - | Blue | 19/0.0117 | 0.069 (1.75mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2918 OR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Orange | 19/30 | 0.058 (1.47mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2918 SL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Slate | 19/30 | 0.058 (1.47mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2916 VI001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Violet | 19/0.0117 | 0.069 (1.75mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2934 VI001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 34 AWG | 600V | - | Violet | Solid | 0.014 (0.36mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2926 BR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 26 AWG | 600V | - | Brown | 19/38 | 0.030 (0.76mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 7012 WH001 Alpha Wire | 31 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 150V | - | White | 19/34 | 0.054 (1.37mm) | - | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 3265 | ||
![]() 2916 SL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | - | Slate | 19/0.0117 | 0.069 (1.75mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2916 OR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Orange | 19/0.0117 | 0.069 (1.75mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 6719 GR001 Alpha Wire | 521 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Green | 105/30 | 0.144 (3.66mm) | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 2920 GR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | - | Green | 19/32 | 0.048 (1.22mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2918 YL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Yellow | 19/30 | 0.058 (1.47mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2934 BR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 34 AWG | 600V | - | Brown | Solid | 0.014 (0.36mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2934 SL001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 34 AWG | 600V | WIRE AND CABLE | Slate | Solid | 0.014 (0.36mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2932 OR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 32 AWG | 600V | - | Orange | Solid | 0.016 (0.41mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 1855 BL005 Alpha Wire | 48 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | STANDARDS: MIL-W-76B, MIL-W-16878E/1 | NO | STRANDED | 7 | MIL | 22 AWG | 600V | WIRE AND CABLE | Blue | 7/30 | 0.050 (1.27mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1855/19 OR005 Alpha Wire | 11 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Orange | 19/34 | 0.052 (1.32mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6710 OR001 Alpha Wire | 2983 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | 28 AWG | 600V | WIRE AND CABLE | Orange | 7/36 | 0.034 (0.86mm) | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 |