- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7057/19 BR005 Alpha Wire | 2914 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 150V | WIRE AND CABLE | Brown | 19/30 | 0.070 (1.78mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 3053 WG005 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | White, Green Stripe | 10/30 | 0.069 (1.75mm) | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 7130 GR005 Alpha Wire | 304 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Green | 7/32 | 0.056 (1.42mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 6714 RD005 Alpha Wire | 187 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2010 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | Red | 10/30 | 0.055 (1.40mm) | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6712 BL005 Alpha Wire | 51 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Blue | 7/32 | 0.043 (1.09mm) | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 3138133 TN199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | - | -55°C~250°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | - | Tan | 133/29 | 0.232 (5.89mm) | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | UL Style 5196 | ||
![]() 3112133 TN199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~538°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | Tan | 133/23 | 0.440 (11.18mm) | - | - | 100.0' 30.5m | 0.015 0.38mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 751626 BK001 Alpha Wire | 2909 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Black | 26/30 | 0.122 (3.10mm) | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 6713 VI005 Alpha Wire | 46 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Violet | 7/30 | 0.049 (1.24mm) | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 391875 RD001 Alpha Wire | 602 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 30kV | WIRE AND CABLE | Red | 16/30 | 0.197 (5.00mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 5856/7 YL005 Alpha Wire | 2124 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.031Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; NEMA; UL | 20 AWG | 600V | WIRE AND CABLE | Yellow | 7/28 | 0.058 (1.47mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 6821 WH001 Alpha Wire | 2543 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 300V | - | White | 7/34 | 0.035 (0.89mm) | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 6715S WU190 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | White, Blue Stripe | Solid | 0.059 (1.50mm) | - | - | 25000' 7620.0m | 0.009 0.23mm | - | UL Style 11028 | ||
![]() 1857/19 WY001 Alpha Wire | 13 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | White, Yellow Stripe | 19/30 | 0.070 (1.78mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 390862 BK002 Alpha Wire | 909 |
| - | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 25kV | WIRE AND CABLE | Black | 133/29 | 0.293 (7.44mm) | - | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993 | ||
![]() 2936 WH005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2015 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 36 AWG | 600V | - | White | Solid | 0.013 (0.33mm) | - | Chemical Resistant, High Temperature, UV Resistant | 100.0' 30.5m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 7132 RD001 Alpha Wire | 2000 | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.033Ohm | - | - | NO | STRANDED | 1 | CSA; MIL-W-16878; UL | 20 AWG | 300V | WIRE AND CABLE | Red | 7/28 | 0.070 (1.78mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1859/19 GR001 Alpha Wire | 778 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Green | 19/27 | 0.091 (2.31mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 540219 RD001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Red | 19/0.0591 | 0.383 (9.73mm) | - | - | 1000.0' 304.8m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540219 OR001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Orange | 19/0.0591 | 0.383 (9.73mm) | - | - | 1000.0' 304.8m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN |