- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3055/1 GR005 Alpha Wire | 18 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Green | Solid | 0.072 (1.83mm) | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 782001 YL005 Alpha Wire | 19 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Yellow | Solid | 0.096 (2.44mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 392250 RD005 Alpha Wire | 2647 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | 1 | UL | 22 AWG | 20kV | WIRE AND CABLE | Red | 7/30 | 0.131 (3.33mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 7058/19 YL001 Alpha Wire | 935 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 150V | WIRE AND CABLE | Yellow | 19/0.0117 | 0.076 (1.93mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 7058/19 GR001 Alpha Wire | 1126 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 150V | WIRE AND CABLE | Green | 19/0.0117 | 0.076 (1.93mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() AZ161929 OR005 Alpha Wire | 2381 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Orange | 19/29 | 0.079 (2.01mm) | - | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 7058/19 BR001 Alpha Wire | 551 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 150V | WIRE AND CABLE | Brown | 19/0.0117 | 0.076 (1.93mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 6710 GR001 Alpha Wire | 2784 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 600V | WIRE AND CABLE | Green | 7/36 | 0.034 (0.86mm) | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6712 SL001 Alpha Wire | 2063 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Slate | 7/32 | 0.043 (1.09mm) | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 2843/19 BL001 Alpha Wire | 981 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 1997 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 250V | WIRE AND CABLE | Blue | 19/38 | 0.031 (0.79mm) | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2841/1 VI005 Alpha Wire | 2750 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | - | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | 0.341Ohm | - | STANDARD: MIL-W-16878/6 | NO | - | 1 | MIL; NEMA | 30 AWG | 250V | WIRE AND CABLE | Violet | Solid | 0.022 (0.55mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 5854/7 YL001 Alpha Wire | 41 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 24 AWG | 600V | WIRE AND CABLE | Yellow | 7/32 | 0.044 (1.12mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5854/7 OR001 Alpha Wire | 971 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 24 AWG | 600V | WIRE AND CABLE | Orange | 7/32 | 0.044 (1.12mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 541816 BR005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | PVC/NYLON | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.022Ohm | - | - | NO | STRANDED | 1 | UL | 18 AWG | 600V | WIRE AND CABLE | Brown | 16/30 | 0.086 (2.18mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 541816 BR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Brown | 16/30 | 0.086 (2.18mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 5857 BR005 Alpha Wire | 48 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 18 AWG | 600V | WIRE AND CABLE | Brown | 19/30 | 0.069 (1.75mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 6719 GY005 Alpha Wire | 81 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | - | Green, Yellow Stripe | 105/30 | 0.144 (3.66mm) | - | - | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6821 BK005 Alpha Wire | 29 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Black | 7/34 | 0.035 (0.89mm) | - | - | 100.0' 30.5m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 5856 OR005 Alpha Wire | 2676 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 20 AWG | 600V | WIRE AND CABLE | Orange | 19/32 | 0.058 (1.47mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5855 BL005 Alpha Wire | 2970 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 22 AWG | 600V | WIRE AND CABLE | Blue | 19/34 | 0.050 (1.27mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 |