- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1851 BR001 Alpha Wire | 2970 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | - | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30 AWG | - | - | Brown | 7/38 | 0.032 (0.81mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 2844/7 VI005 Alpha Wire | 48 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 250V | - | Violet | 7/32 | 0.036 (0.91mm) | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2843/1 BR005 Alpha Wire | 2695 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 250V | WIRE AND CABLE | Brown | Solid | 0.028 (0.71mm) | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 5857 RD001 Alpha Wire | 922 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | 1 | MIL; UL | 18 AWG | 600V | WIRE AND CABLE | Red | 19/30 | 0.069 (1.75mm) | FLEXIBLE CORD AND FIXTURE WIRE | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 2844/7 BK001 Alpha Wire | 30 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | 24 AWG | 250V | - | Black | 7/32 | 0.036 (0.91mm) | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 6715S OR005 Alpha Wire | 12 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Orange | Solid | 0.059 (1.50mm) | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7058/19 VI005 Alpha Wire | 2352 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 150V | WIRE AND CABLE | Violet | 19/0.0117 | 0.076 (1.93mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 7058/19 BR005 Alpha Wire | 2273 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 150V | WIRE AND CABLE | Brown | 19/0.0117 | 0.076 (1.93mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2845/19 SL005 Alpha Wire | 35 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 250V | WIRE AND CABLE | Slate | 19/34 | 0.042 (1.07mm) | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 2843/7 YL001 Alpha Wire | 739 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 250V | WIRE AND CABLE | Yellow | 7/34 | 0.031 (0.79mm) | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2844/7 VI001 Alpha Wire | 958 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 250V | WIRE AND CABLE | Violet | 7/32 | 0.036 (0.91mm) | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2854/1 YL001 Alpha Wire | 957 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.085Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | - | - | 1 | MIL, NEMA, UL | 24 AWG | 600V | WIRE AND CABLE | Yellow | Solid | 0.040 (1.02mm) | FLEXIBLE CORD AND FIXTURE WIRE | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 2845/19 SL001 Alpha Wire | 1246 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 250V | - | Slate | 19/34 | 0.042 (1.07mm) | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 2841/7 VI001 Alpha Wire | 56 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30 AWG | 250V | WIRE AND CABLE | Violet | 7/38 | 0.024 (0.61mm) | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2841/7 OR001 Alpha Wire | 47 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30 AWG | 250V | WIRE AND CABLE | Orange | 7/38 | 0.024 (0.61mm) | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 1858/19 WO001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | White, Orange Stripe | 19/29 | 0.076 (1.93mm) | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 2840/7 RD001 Alpha Wire | 672 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 32 AWG | 250V | WIRE AND CABLE | Red | 7/40 | 0.022 (0.55mm) | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 7058/19 GR005 Alpha Wire | 2205 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 150V | WIRE AND CABLE | Green | 19/0.0117 | 0.076 (1.93mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2854/1 VI005 Alpha Wire | 38 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.085Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | - | - | 1 | MIL, NEMA, UL | 24 AWG | 600V | WIRE AND CABLE | Violet | Solid | 0.040 (1.02mm) | FLEXIBLE CORD AND FIXTURE WIRE | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 7058/19 SL005 Alpha Wire | 2640 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 150V | WIRE AND CABLE | Slate | 19/0.0117 | 0.076 (1.93mm) | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 |