- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7055/19 WH001 Alpha Wire | 12 | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | 22 AWG | 150V | - | White | 19/34 | 0.052 (1.32mm) | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2918 WH005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | White | 19/30 | 0.058 (1.47mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 6717S WH005 Alpha Wire | 2730 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2010 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | White | Solid | 0.086 (2.18mm) | - | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 5856/7 BK005 Alpha Wire | 36 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.031Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | 1 | MIL; NEMA; UL | 20 AWG | 600V | WIRE AND CABLE | Black | 7/28 | 0.058 (1.47mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 2843/19 YL001 Alpha Wire | 554 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.115Ohm | - | - | NO | STRANDED | - | 1 | MIL-W-16878; NEMA | 26 AWG | 250V | WIRE AND CABLE | Yellow | 19/38 | 0.031 (0.79mm) | 19X38 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2855/1 WH001 Alpha Wire | 921 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2005 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | - | - | 1 | MIL; UL | 22 AWG | 600V | WIRE AND CABLE | White | Solid | 0.045 (1.14mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5851 OR001 Alpha Wire | 35 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.308Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | STRANDED | - | 1 | MIL; NEMA; UL | 30 AWG | 600V | WIRE AND CABLE | Orange | 7/38 | 0.032 (0.81mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 461265 WH005 Alpha Wire | 51 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 600V | - | White | 65/30 | 0.157 (3.99mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 2844/19 VI001 Alpha Wire | 964 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 250V | WIRE AND CABLE | Violet | 19/36 | 0.036 (0.91mm) | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 299/2 SV005 Alpha Wire | 82 | - | Datasheet | 9 Weeks | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | 0°C~200°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 28 AWG | - | - | None (Non-Insulated) | Solid | - | - | - | - | 100.0' 30.5m | - | ROHS3 Compliant | ASTM B-33 | ||
![]() 2843/7 SL005 Alpha Wire | 2534 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 250V | WIRE AND CABLE | Slate | 7/34 | 0.031 (0.79mm) | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 782201 YL005 Alpha Wire | 62 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | Yellow | Solid | 0.089 (2.26mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AZ181930 RD001 Alpha Wire | 18 | - | Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | Red | 19/30 | 0.071 (1.80mm) | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() 6710 BL005 Alpha Wire | 50 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 28 AWG | 600V | WIRE AND CABLE | Blue | 7/36 | 0.034 (0.86mm) | - | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 2845/19 BL005 Alpha Wire | 2512 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 250V | WIRE AND CABLE | Blue | 19/34 | 0.042 (1.07mm) | - | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 782201 GR005 Alpha Wire | 36 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Green | Solid | 0.089 (2.26mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3112133 TN002 Alpha Wire | 5 |
| Datasheet | 11 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~538°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 AWG | 600V | - | Tan | 133/23 | 0.440 (11.18mm) | - | - | - | 500.0' 152.4m | 0.015 0.38mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 3049 WH005 Alpha Wire | 86 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.135Ohm | - | - | NO | STRANDED | - | 7 | CSA; UL | 26 AWG | 300V | WIRE AND CABLE | White | 7/34 | 0.051 (1.30mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3051 WH001 Alpha Wire | 117 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | White | 7/30 | 0.062 (1.57mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3075 VI001 Alpha Wire | 1126 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | Violet | 16/30 | 0.111 (2.82mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 |