- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2843/1 SL005 Alpha Wire | 2904 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 250V | WIRE AND CABLE | Slate | Solid | 0.028 (0.71mm) | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2845/7 VI005 Alpha Wire | 92 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.05Ohm | - | NO | STRANDED | - | 1 | MIL-W-16878; NEMA | 22 AWG | 250V | WIRE AND CABLE | Violet | 7/30 | 0.042 (1.07mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2844/7 BL001 Alpha Wire | 921 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2007 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | 24 AWG | 250V | - | Blue | 7/32 | 0.036 (0.91mm) | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2844/7 WH001 Alpha Wire | 1028 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2006 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 250V | - | White | 7/32 | 0.036 (0.91mm) | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2841/1 WH001 Alpha Wire | 873 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2006 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | 0.341Ohm | STANDARD: MIL-W-16878/6, NEMA HP3 | NO | - | - | 1 | MIL; NEMA | 30 AWG | 250V | WIRE AND CABLE | White | Solid | 0.022 (0.55mm) | 1X1 | FLEXIBLE CORD AND FIXTURE WIRE | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2845/19 VI005 Alpha Wire | 2386 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 250V | WIRE AND CABLE | Violet | 19/34 | 0.042 (1.07mm) | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 460619 BR001 Alpha Wire | 5 |
| Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 AWG | 600V | WIRE AND CABLE | Brown | 19/0.0372 | 0.305 (7.75mm) | - | - | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 2844/19 SL001 Alpha Wire | 762 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 250V | WIRE AND CABLE | Slate | 19/36 | 0.036 (0.91mm) | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2844/19 BR001 Alpha Wire | 841 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 250V | WIRE AND CABLE | Brown | 19/36 | 0.036 (0.91mm) | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 782001 RD005 Alpha Wire | 30 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Red | Solid | 0.096 (2.44mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 2840/7 VI001 Alpha Wire | 1246 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2011 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32 AWG | 250V | WIRE AND CABLE | Violet | 7/40 | 0.022 (0.55mm) | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() AZ161929 WH005 Alpha Wire | 58 | - | Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | White | 19/29 | 0.079 (2.01mm) | - | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 782401 VI005 Alpha Wire | 39 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Violet | Solid | 0.084 (2.13mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 541626 WH005 Alpha Wire | 34 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | White | 26/30 | 0.099 (2.51mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 2845/7 BL005 Alpha Wire | 54 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.05Ohm | - | NO | STRANDED | - | 1 | MIL-W-16878; NEMA | 22 AWG | 250V | WIRE AND CABLE | Blue | 7/30 | 0.042 (1.07mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 6711 BL001 Alpha Wire | 29 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | - | Blue | 7/34 | 0.038 (0.96mm) | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 782001 SL005 Alpha Wire | 34 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Slate | Solid | 0.096 (2.44mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 781401 GR001 Alpha Wire | 2965 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Green | Solid | 0.128 (3.25mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 7058/19 WH001 Alpha Wire | 844 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 150V | - | White | 19/0.0117 | 0.076 (1.93mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2845/7 YL001 Alpha Wire | 646 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.05Ohm | - | NO | STRANDED | - | 1 | MIL-W-16878; NEMA | 22 AWG | 250V | WIRE AND CABLE | Yellow | 7/30 | 0.042 (1.07mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - |