- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2840/7 BR001 Alpha Wire | 30 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32 AWG | 250V | WIRE AND CABLE | Brown | 7/40 | 0.022 (0.55mm) | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2804/2 WH005 Alpha Wire | 42 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up, Shielded | - | -55°C~200°C | Spool | 2009 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | - | White | 19/27 | 0.245 (6.22mm) | - | - | - | - | - | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() PWM1816 BL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 50V | - | Blue | 16/30 | 0.093 (2.36mm) | - | - | - | - | - | 100.0' 30.5m | 0.023 0.58mm | - | - | ||
![]() 2844/19 GR005 Alpha Wire | 53 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 250V | WIRE AND CABLE | Green | 19/36 | 0.036 (0.91mm) | - | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 6820 BK005 Alpha Wire | 39 | - | Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | MODIFIED POLYPHENYLENE ETHER | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | 0.197Ohm | - | - | NO | STRANDED | 1 | CE | 28 AWG | 300V | WIRE AND CABLE | Black | 7/36 | 0.031 (0.79mm) | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 3051 YL001 Alpha Wire | 2367 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | NO | STRANDED | - | CSA, UL | 22 AWG | 300V | WIRE AND CABLE | Yellow | 7/30 | 0.062 (1.57mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility | 0.35 mm2 | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 2842/7 VI001 Alpha Wire | 987 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.197Ohm | - | STANDARD: MIL-W-16878/6 | NO | STRANDED | 7 | MIL, NEMA | 28 AWG | 250V | WIRE AND CABLE | Violet | 7/36 | 0.027 (0.69mm) | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 934 SV005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | 0°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 34 AWG | - | - | None (Non-Insulated) | Solid | - | - | - | - | - | - | 100.0' 30.5m | - | - | ASTM B-33 | ||
![]() 936 SV001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | 0°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 36 AWG | - | - | None (Non-Insulated) | Solid | - | - | - | - | - | - | 1000.0' 304.8m | - | - | ASTM B-33 | ||
![]() 302010 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 1000V | WIRE AND CABLE | Black | 10/30 | 0.069 (1.75mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 938 SV001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | 0°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 38 AWG | - | - | None (Non-Insulated) | Solid | - | - | - | - | - | - | 1000.0' 304.8m | - | - | ASTM B-33 | ||
![]() 541001 OR005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Orange | Solid | 0.141 (3.58mm) | - | - | - | - | - | 100.0' 30.5m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541626 VI002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Violet | 26/30 | 0.099 (2.51mm) | - | - | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 541019 BR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Brown | 19/0.0234 | 0.166 (4.22mm) | - | - | - | - | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 934 NC001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | 0°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 34 AWG | - | - | None (Non-Insulated) | Solid | - | - | - | - | - | - | 1000.0' 304.8m | - | - | ASTM B-33 | ||
![]() 2845/19 YL005 Alpha Wire | 2609 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 250V | - | Yellow | 19/34 | 0.042 (1.07mm) | - | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 2845/19 BR005 Alpha Wire | 33 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 250V | WIRE AND CABLE | Brown | 19/34 | 0.042 (1.07mm) | - | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 1854/19 BK005 Alpha Wire | 61 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2010 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | STANDARD: MIL-DTL-16878/1 | NO | STRANDED | - | MIL | 24 AWG | 600V | WIRE AND CABLE | Black | 19/36 | 0.045 (1.14mm) | 7X0.13 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.24 mm2 | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 391699 BK005 Alpha Wire | 713 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 40kV | WIRE AND CABLE | Black | 26/30 | 0.360 (9.14mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.150 3.80mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 2855/1 BK001 Alpha Wire | 969 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | - | 1 | MIL; UL | 22 AWG | 600V | WIRE AND CABLE | Black | Solid | 0.045 (1.14mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 |