- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 780002 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2/0 AWG | 600V | - | Red | 1330/30 | 0.647 (16.43mm) | - | - | - | 100.0' 30.5m | 0.082 2.08mm | - | UL Style 1232/1284 | ||
![]() 781801 RD013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | Red | Solid | 0.104 (2.64mm) | - | - | - | 5000' 1524.0m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 892207 GY001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | Green, Yellow Stripe | 7/30 | 0.062 (1.57mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 892407 BL013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 0.082Ohm | - | - | NO | STRANDED | compliant | 1 | CSA; UL | 24 AWG | 300V | WIRE AND CABLE | Blue | 7/32 | 0.056 (1.42mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 5000' 1524.0m | 0.016 0.41mm | RoHS Compliant | UL Style 1007/1569 | ||
![]() 892407 BK013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | Black | 7/32 | 0.056 (1.42mm) | - | - | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 2844/7 YL005 Alpha Wire | 2690 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | 0.077Ohm | - | STANDARDS: MIL-W-16878/4 | NO | STRANDED | - | 1 | MIL; NEMA | 24 AWG | 250V | WIRE AND CABLE | Yellow | 7/32 | 0.036 (0.91mm) | 7X32 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 394133 WH005 Alpha Wire | 13 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4 AWG | 600V | - | White | 133/25 | 0.395 (10.03mm) | - | - | Biological Compatibility | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 173007 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30 AWG | 600V | - | Red | 7/38 | 0.032 (0.81mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | - | ||
![]() 391441 BK007 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | Black | 41/30 | 0.168 (4.27mm) | - | - | Biological Compatibility | 50.00' 15.24m | 0.047 1.19mm | - | ISO 10993, UL Style 3212 | ||
![]() 460619 BR005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 6 AWG | 600V | - | Brown | 19/0.0372 | 0.305 (7.75mm) | - | - | - | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() PVT0826 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8 AWG | 1000V | - | Black | 78/26 | 0.357 (9.06mm) | - | - | UV Resistant | 100.0' 30.5m | 0.032 0.81mm | - | UL Style 4703 | ||
![]() PVT1028 BK001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10 AWG | 1000V | - | Black | 84/28 | 0.268 (6.81mm) | - | - | UV Resistant | 1000.0' 304.8m | 0.032 0.81mm | - | UL Style 4703 | ||
![]() 781000 GY002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | Green, Yellow Stripe | 105/30 | 0.182 (4.62mm) | - | - | - | 500.0' 152.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 892207 YL013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | Yellow | 7/30 | 0.062 (1.57mm) | - | - | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 892407 OR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | Orange | 7/32 | 0.056 (1.42mm) | - | - | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 781801 WH013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | White | Solid | 0.104 (2.64mm) | - | - | - | 5000' 1524.0m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 5854/7 RD005 Alpha Wire | 147 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.077Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | STRANDED | - | 1 | MIL; NEMA; UL | 24 AWG | 600V | WIRE AND CABLE | Red | 7/32 | 0.044 (1.12mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5854/7 BL005 Alpha Wire | 71 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | 1 | MIL; UL | 24 AWG | 600V | WIRE AND CABLE | Blue | 7/32 | 0.044 (1.12mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 2842/7 BK001 Alpha Wire | 39 | - | Datasheet | 22 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.197Ohm | - | STANDARD: MIL-W-16878/6 | NO | STRANDED | - | 7 | MIL, NEMA | 28 AWG | 250V | WIRE AND CABLE | Black | 7/36 | 0.027 (0.69mm) | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2841/1 BR005 Alpha Wire | 2326 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | - | 2010 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30 AWG | 250V | - | Brown | Solid | 0.022 (0.55mm) | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - |