- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6715 RD001 Alpha Wire | 24 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | Red | 16/30 | 0.067 (1.70mm) | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6714 GY013 Alpha Wire | 13 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | Green, Yellow Stripe | 10/30 | 0.055 (1.40mm) | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6710 GR013 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 600V | WIRE AND CABLE | Green | 7/36 | 0.034 (0.86mm) | - | - | - | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7058/19 RD005 Alpha Wire | 2943 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 150V | - | Red | 19/0.0117 | 0.076 (1.93mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2845/19 RD005 Alpha Wire | 2289 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 250V | - | Red | 19/34 | 0.042 (1.07mm) | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | - | ||
![]() 7054/19 WH001 Alpha Wire | 934 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 150V | - | White | 19/36 | 0.045 (1.14mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 2855/1 BR005 Alpha Wire | 2090 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | - | 1 | MIL; UL | 22 AWG | 600V | WIRE AND CABLE | Brown | Solid | 0.045 (1.14mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 6827 WH001 Alpha Wire | 691 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 300V | - | White | 19/29 | 0.077 (1.96mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 5853 VI005 Alpha Wire | 59 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.125Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | STRANDED | 1 | MIL; NEMA; UL | 26 AWG | 600V | WIRE AND CABLE | Violet | 7/34 | 0.039 (0.99mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5859/12 WH005 Alpha Wire | 668 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 12 AWG | 600V | WIRE AND CABLE | White | 19/25 | 0.114 (2.89mm) | 19X25 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() 3081 WH005 Alpha Wire | 2320 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.003Ohm | - | - | NO | STRANDED | 1 | CE; CSA; UL | 10 AWG | 600V | WIRE AND CABLE | White | 105/30 | 0.184 (4.67mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015/1230 | ||
![]() 6719 BK005 Alpha Wire | 38 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 0.004Ohm | - | - | NO | STRANDED | 1 | CE; CSA; UL | 10 AWG | 600V | WIRE AND CABLE | Black | 105/30 | 0.144 (3.66mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 3050/1 GR005 Alpha Wire | 87 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Green | Solid | 0.052 (1.32mm) | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 2855/1 RD005 Alpha Wire | 22 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | - | 1 | MIL; UL | 22 AWG | 600V | WIRE AND CABLE | Red | Solid | 0.045 (1.14mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 540819 BK002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | - | Black | 19/0.0295 | 0.224 (5.69mm) | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 2844/19 SL005 Alpha Wire | 2159 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 250V | WIRE AND CABLE | Slate | 19/36 | 0.036 (0.91mm) | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/19 OR005 Alpha Wire | 53 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 250V | - | Orange | 19/40 | 0.027 (0.69mm) | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2841/1 BK005 Alpha Wire | 2964 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | - | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30 AWG | 250V | - | Black | Solid | 0.022 (0.55mm) | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/19 WH005 Alpha Wire | 2368 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 250V | - | White | 19/40 | 0.027 (0.69mm) | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/19 BK005 Alpha Wire | 60 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 1999 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 250V | - | Black | 19/40 | 0.027 (0.69mm) | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - |