- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ201932 WH005 Alpha Wire | 38 | - | Datasheet | 26 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | White | 19/32 | 0.060 (1.52mm) | - | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() PWM1219 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 50V | - | Black | 19/25 | 0.142 (3.61mm) | - | - | - | 100.0' 30.5m | 0.026 0.66mm | - | - | ||
![]() PPM0830 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | - | Black | 168/30 | 0.232 (5.89mm) | - | - | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PWM1219 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 50V | - | Red | 19/25 | 0.142 (3.61mm) | - | - | - | 100.0' 30.5m | 0.026 0.66mm | - | - | ||
![]() 2841/1 OR005 Alpha Wire | 2443 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | - | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30 AWG | 250V | - | Orange | Solid | 0.022 (0.55mm) | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 3050 YL001 Alpha Wire | 62 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | - | Yellow | 7/32 | 0.056 (1.42mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 6824 WH005 Alpha Wire | 20 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | - | White | 7/28 | 0.054 (1.37mm) | - | - | - | 100.0' 30.5m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 3049 GR001 Alpha Wire | 2407 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Green | 7/34 | 0.051 (1.30mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 6823 GR001 Alpha Wire | 1126 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2009 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Green | 7/30 | 0.046 (1.17mm) | - | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 6821 BL001 Alpha Wire | 934 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Blue | 7/34 | 0.035 (0.89mm) | - | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 275002201 NA199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | - | Natural | 19/34 | 0.094 (2.38mm) | - | - | - | 3000' 914.4m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 2841/1 BL005 Alpha Wire | 2806 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | - | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | 0.341Ohm | - | STANDARD: MIL-W-16878/6, NEMA HP3 | NO | - | 1 | MIL; NEMA | 30 AWG | 250V | WIRE AND CABLE | Blue | Solid | 0.022 (0.55mm) | 1X1 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2844/19 OR005 Alpha Wire | 2606 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 250V | - | Orange | 19/36 | 0.036 (0.91mm) | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/1 BK005 Alpha Wire | 2166 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 250V | - | Black | Solid | 0.025 (0.63mm) | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 5857 OR001 Alpha Wire | 934 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 18 AWG | 600V | WIRE AND CABLE | Orange | 19/30 | 0.069 (1.75mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5855 RD005 Alpha Wire | 58 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 22 AWG | 600V | WIRE AND CABLE | Red | 19/34 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 6712 RD005 Alpha Wire | 94 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | POLYPROPYLENE | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 0.082Ohm | - | - | NO | - | 1 | CE; CSA; UL | 24 AWG | 600V | WIRE AND CABLE | Red | 7/32 | 0.043 (1.09mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 540819 RD005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | - | Red | 19/0.0295 | 0.224 (5.69mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540819 WH005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | - | White | 19/0.0295 | 0.224 (5.69mm) | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540819 GR002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | - | Green | 19/0.0295 | 0.224 (5.69mm) | - | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style THHN/THWN |